EN
  • EN
  • DE

C1608JB1H103KT000N

Part No C1608JB1H103KT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 nF
Case / Package Ceramic
RoHS Non-Compliant
Win Source Part Number 1113646-C1608JB1H103KT000N
Categories Ceramic Capacitors
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608JB1H103KT000N CAD Model

Description

The C1608JB1H103KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are essential components in electronic circuits, serving purposes such as decoupling, bypassing, filtering, and energy storage. They are favored for their compact size, substantial capacitance, and excellent electrical characteristics.

Applications

  • Decoupling: Minimizes noise and voltage variations on power supply lines in digital circuits.
  • Bypassing: Directs high-frequency signals to the ground, mitigating noise and interference.
  • Filtering: Used in filter circuits to attenuate undesired frequency components.
  • Timing Circuits: Establishes time constants in various timing applications.
  • Energy Storage: Provides temporary energy storage in low-power applications.

Features

  • JB Dielectric: Employs a JB dielectric, known for its reliable performance in general applications.
  • Stable Capacitance: Offers good capacitance stability under varying temperature and voltage conditions.
  • Compact Size: 0603 (1608 metric) package allows for dense circuit layouts.
  • Low ESR: Features low equivalent series resistance (ESR) for efficient high-frequency operation.
  • RoHS Compliant: Meets the requirements of the RoHS (Restriction of Hazardous Substances) directive.

Benefits

  • Reliable Circuit Performance: Delivers stable and dependable capacitance for optimal circuit operation.
  • Noise Reduction: Efficient decoupling and bypassing lead to reduced noise and improved signal integrity.
  • Extended Lifespan: Constructed with ceramic materials for durability and a long operational life.
  • Space-Efficient Design: Small form factor enables highly compact circuit designs.
  • Environmentally Conscious: RoHS compliance ensures adherence to environmental safety standards.

Additional Details

The C1608JB1H103KT000N features a capacitance of 10nF, a voltage rating of 50V, and a tolerance of ±10%. The JB dielectric provides a balance of performance and cost, making it suitable for general-purpose applications. This capacitor is widely used in consumer electronics, industrial equipment, and automotive applications. Proper handling and soldering techniques are vital to ensure the capacitor's integrity and performance in assembled circuits.

You May Also Be Interested in

Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess