EN
  • EN
  • DE

C1608JB1A106K

Part No C1608JB1A106K
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD0603
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 722853-C1608JB1A106K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1608JB1A106K CAD Model

Description

The C1608JB1A106K is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications and is known for its reliability and stable performance. Its compact size makes it suitable for high-density circuit board designs.

Applications

  • General Purpose Applications: Used in a wide range of electronic circuits for various functions.
  • Bypass Capacitors: Provides a low impedance path for high-frequency noise to ground.
  • Decoupling Capacitors: Used to decouple power supply lines and reduce noise in sensitive circuits.
  • Smoothing Capacitors: Helps to smooth out voltage fluctuations in power supplies.
  • Filtering Circuits: Employed in filtering circuits to remove unwanted frequencies.

Features

  • X5R Dielectric: Offers a good balance of capacitance stability and temperature performance.
  • Compact Size (1608): Small footprint for efficient use of board space.
  • High Capacitance Value: Provides a relatively high capacitance value for its size.
  • Reliable Performance: Known for its consistent and dependable operation.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Versatile Application: Suitable for a wide range of electronic circuits.
  • Effective Noise Reduction: Helps to minimize noise and maintain signal integrity.
  • Space Saving: Compact size allows for higher component density.
  • Cost-Effective: Provides a good balance of performance and price.
  • Improved Circuit Stability: Contributes to the overall stability and reliability of electronic circuits.

Specifications

The C1608JB1A106K has a capacitance of 10 µF, a voltage rating of 10V, and a tolerance of ±10%. The operating temperature range is typically -55°C to +85°C. The case size is 1608 (0603 in imperial units), which means the capacitor has dimensions of 1.6mm x 0.8mm. The dielectric material is X5R. Termination plating is usually Nickel Barrier with Tin Plating.

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess