EN
  • EN
  • DE

H5AN4G8NBJR-VKI

Part No H5AN4G8NBJR-VKI
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2666 512Mx8 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940365-H5AN4G8NBJR-VKI
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN4G8NBJR-VKI CAD Model

Description

The H5AN4G8NBJR-VKI is a 4Gb DDR4 SDRAM chip manufactured by Hynix. It is designed for use in a variety of applications where high speed and low power consumption are critical requirements.

Applications:

  • Desktops
  • Laptops
  • Servers
  • Networking devices
  • Embedded systems

Features:

  • 4Gb (512M x 8) memory organization
  • DDR4 interface
  • 1.2V operating voltage
  • On-Die Termination (ODT)
  • RoHS compliant

Benefits:

  • High data transfer rates for improved system performance
  • Low power consumption for extended battery life in mobile devices and reduced energy costs in servers
  • Improved signal integrity and reliability due to ODT
  • Environmentally friendly due to RoHS compliance

Additional Details:

The H5AN4G8NBJR-VKI DDR4 SDRAM is engineered to meet the demanding requirements of modern computing systems. The DDR4 architecture allows for faster clock speeds and improved data transfer rates compared to previous generations of DDR memory. The 4Gb density provides ample memory capacity for a wide range of applications. The 1.2V operating voltage helps to minimize power consumption, making it ideal for mobile and energy-sensitive applications. The on-die termination feature ensures that signals are transmitted cleanly and reliably, reducing the risk of errors. The specific speed grade and timings are determined by the 'VKI' suffix. This part is typically packaged in a FBGA package for efficient PCB mounting. Detailed timing information such as CAS latency (CL) and other relevant parameters can be found in the Hynix datasheet for this particular part number.

The primary purpose of the H5AN4G8NBJR-VKI is to provide fast and reliable memory access for a variety of computing devices. The DDR4 interface allows for data transfer rates of up to 2666 MT/s or higher, depending on the specific binning. The low operating voltage reduces power consumption, which is especially important for mobile devices and servers. The on-die termination feature helps to improve signal integrity, which is crucial for high-speed memory systems. The component is also lead-free and RoHS compliant, ensuring that it meets environmental regulations.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,234 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess