EN
  • EN
  • DE

C1608COG1H470JT000N

Part No C1608COG1H470JT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1180422-C1608COG1H470JT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608COG1H470JT000N CAD Model

Description

The C1608COG1H470JT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation, designed for general-purpose applications where stable and reliable capacitance is essential. Its construction utilizes a C0G dielectric material, renowned for its exceptional stability and minimal capacitance variation with changes in temperature and voltage.

Applications:

  • Decoupling in digital circuits for noise reduction
  • Smoothing power supply lines to eliminate voltage fluctuations
  • Filtering in sensitive electronic circuits to remove unwanted signals
  • General-purpose applications demanding stable capacitance over a broad operating range
  • Bypass capacitors in diverse electronic devices, improving signal integrity

Features:

  • Capacitance: 47 pF (picofarads)
  • Voltage Rating: 50 V (Volts)
  • Dielectric Material: C0G (Class 1)
  • Temperature Coefficient: 0 ±30 ppm/°C
  • Tolerance: ±5%
  • Size: 0603 (1.6 mm x 0.8 mm) - Industry standard footprint
  • Termination: Nickel barrier with tin plating for robust solderability

Benefits:

  • Exceptional Stability: The C0G dielectric ensures minimal capacitance change with temperature and voltage, guaranteeing stable performance even in harsh environments.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and heat generation, enhancing efficiency and reliability.
  • High Reliability: TDK's rigorous manufacturing processes ensure long operational life and dependable performance.
  • Compact Size: The 0603 package enables high-density mounting on printed circuit boards (PCBs), saving valuable space.
  • Broad Applicability: Suitable for a wide array of applications due to its stable characteristics and reliable performance.

Additional Details:

The C1608COG1H470JT000N capacitor is meticulously crafted using a multi-layer ceramic structure. Its C0G dielectric provides outstanding stability, making it ideal for critical applications where capacitance drift is unacceptable. The nickel barrier termination ensures excellent solderability and resistance to solder leaching, promoting reliable connections. The industry-standard 0603 package guarantees compatibility with automated assembly equipment, streamlining manufacturing processes.

This capacitor adheres to RoHS compliance standards, confirming the absence of hazardous substances. It is specifically designed for reflow soldering processes. The part is perfectly suited for applications demanding high precision and unwavering stability across a wide spectrum of operating conditions, contributing to enhanced circuit performance and reliability.

You May Also Be Interested in

Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess