The C1608COG1H010CT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general-purpose applications requiring stable capacitance and reliable performance.
Applications
- Bypass and decoupling in electronic circuits
- Filtering in signal lines
- Resonance circuits
- Consumer electronics (mobile phones, digital cameras, etc.)
- Industrial equipment
- Power supplies
Features
- Compact size: 1608 (EIA 0603)
- Capacitance: 1.0 pF
- Voltage rating: 50V
- Temperature coefficient: C0G (NP0) - Ultra-stable performance
- High Q factor
- RoHS compliant
Benefits
- Extremely stable capacitance over temperature, voltage, and frequency changes due to the C0G dielectric
- Low dissipation factor, minimizing energy loss
- Suitable for high-frequency applications
- Space-saving design for compact devices
- Environmentally friendly (RoHS compliant)
Additional Details
The C1608COG1H010CT000N utilizes a C0G (NP0) dielectric, characterized by its minimal capacitance change over a broad temperature range (-55°C to +125°C). This makes it suitable for critical timing and filtering applications where stability is paramount. The 0603 case size allows for high-density mounting, and the nickel barrier termination with tin plating ensures excellent solderability and long-term reliability. The 50V voltage rating accommodates many low-to-medium voltage applications.