EN
  • EN
  • DE

C1608C0G1H103JT000N

Part No C1608C0G1H103JT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1110442-C1608C0G1H103JT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608C0G1H103JT000N CAD Model

Description

The C1608C0G1H103JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. These capacitors are known for their small size, high capacitance values, and excellent reliability. They are commonly used in various electronic devices for decoupling, bypassing, and filtering applications.

Applications

  • Decoupling: Used to reduce noise in power supplies and digital circuits.
  • Bypassing: Provides a low-impedance path for high-frequency signals to ground.
  • Filtering: Employed in filter circuits to remove unwanted frequency components.
  • Timing Circuits: Used in timing circuits for stable performance.
  • Consumer Electronics: Commonly found in smartphones, tablets, and other portable devices.

Features

  • COG (NP0) Dielectric: Offers excellent stability over temperature and voltage.
  • Multilayer Ceramic Construction: Provides high capacitance in a small form factor.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves circuit performance.
  • High Insulation Resistance: Ensures minimal leakage current and reliable operation.

Benefits

  • Stable Performance: Maintains consistent capacitance values over a wide range of operating conditions.
  • Compact Size: Allows for high-density circuit designs.
  • Easy Assembly: Facilitates efficient manufacturing processes.
  • Improved Circuit Efficiency: Reduces power losses and enhances overall circuit performance.
  • Long Lifespan: Offers extended service life due to its robust construction.

Technical Specifications

The C1608C0G1H103JT000N typically features a capacitance of 10 nF (103). The voltage rating is 50 VDC (1H). It has a capacitance tolerance of ±5% (J). The case size is 0603 (1.6 mm x 0.8 mm). The operating temperature range is -55°C to +125°C. The dielectric material is COG (NP0), ensuring stable performance over temperature changes. It is RoHS compliant.

The C1608C0G1H103JT000N from TDK is a reliable and versatile MLCC capacitor suitable for a wide range of electronic applications. Its combination of COG dielectric, compact size, and surface mount construction makes it an ideal choice for modern circuit designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Chilisin
new, original packaged
Lowest to $0.0018
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
TDK Corporation
Lowest to $0.0244
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,555+ $0.0322 $50.0710
3,790+ $0.0264 $100.0560
5,860+ $0.0256 $150.0160
8,065+ $0.0248 $200.0120
10,420+ $0.0240 $250.0800
13,955+ $0.0215 $300.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,080 pieces
MOQ: 1555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess