The C1005X7R1H222K is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are known for their compact size, high capacitance values, and excellent performance in various electronic circuits. The 'C' in the part number indicates that it's a ceramic capacitor.
Applications
- Bypass capacitors in power supplies.
- Decoupling capacitors in digital circuits.
- Smoothing capacitors in analog circuits.
- Filtering in RF and microwave applications.
- General-purpose applications in electronic devices.
Features
- X7R Dielectric: Offers stable performance over a wide temperature range (-55°C to +125°C).
- High Capacitance: Provides a capacitance value of 2200 pF (2.2 nF).
- Voltage Rating: Rated for 50V DC operation.
- Compact Size: 1005 case size (1.0 mm x 0.5 mm).
- Surface Mount Technology (SMT): Designed for automated assembly.
- High Reliability: Ceramic capacitors are known for their robust performance and long lifespan.
Benefits
- Stable Performance: The X7R dielectric ensures minimal capacitance variation with temperature and voltage changes.
- Effective Noise Reduction: Suitable for reducing noise and voltage ripple in electronic circuits.
- Space Saving: Its small size allows for high-density circuit designs.
- Easy Assembly: Surface mount design facilitates automated manufacturing processes.
- Long Lifespan: Ceramic capacitors offer high reliability and a long operational life.
Technical Specifications
Capacitance: 2200 pF (2.2 nF) Voltage Rating: 50V DC Dielectric: X7R Temperature Coefficient: ±15% (-55°C to +125°C) Case Size: 1005 (1.0 mm x 0.5 mm) Tolerance: ±10% Termination: Nickel barrier with solder plating
This capacitor is suitable for a wide range of applications due to its stable performance and compact size. It's a popular choice for engineers designing electronic circuits where reliability and space efficiency are crucial.