EN
  • EN
  • DE

C1005X7R1H104K

Part No C1005X7R1H104K
Manufacturer TDK Corporation
Catalog Miscellaneous
Description 2012 MLCC PRODUCT GUIDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820036-C1005X7R1H104K
Ultra Librarian 3D Model Ultra Librarian C1005X7R1H104K CAD Model

Description

The C1005X7R1H104K is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This component belongs to the X7R series, known for their stable temperature characteristics and general-purpose applications. It has a capacitance of 0.1µF (microfarads).

Applications

  • Bypass Capacitors: Used to filter out AC noise from DC power lines, providing a stable voltage supply.
  • Decoupling Capacitors: Placed near integrated circuits to supply instantaneous current during switching operations, reducing voltage drops.
  • Smoothing Capacitors: Found in power supplies to reduce ripple voltage and provide a cleaner DC output.
  • Filtering Applications: Used in filter circuits to attenuate unwanted frequency components.
  • Timing Circuits: Employed in timing circuits where a stable capacitance is required for accurate timing.

Features

  • X7R Dielectric: Provides a stable capacitance over a temperature range of -55°C to +125°C.
  • Small Size: 0402 case size (1.0mm x 0.5mm) allows for high-density circuit designs.
  • High Capacitance Value: 0.1µF capacitance suitable for various applications.
  • Reliable Performance: TDK's manufacturing ensures consistent quality and reliability.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits

  • Stable Capacitance: The X7R dielectric ensures minimal capacitance change with temperature, leading to predictable circuit performance.
  • Space Saving: The small 0402 case size enables higher component density on circuit boards.
  • Noise Reduction: Effective at filtering noise and providing a stable voltage supply, enhancing the performance of electronic circuits.
  • Improved Reliability: High-quality materials and manufacturing processes result in a long lifespan and reliable operation.
  • Environmental Compliance: RoHS compliance makes it suitable for use in environmentally conscious products.

Additional Details

The C1005X7R1H104K has a voltage rating of 50V. The terminations are typically nickel barrier with tin plating, providing good solderability for surface mount assembly. This capacitor is widely used in applications like mobile phones, laptops, and other portable devices where size and performance are critical. It is designed for reflow soldering processes.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,735+ $0.0183 $50.0505
6,670+ $0.0150 $100.0500
10,275+ $0.0146 $150.0150
14,185+ $0.0141 $200.0085
18,385+ $0.0136 $250.0360
24,595+ $0.0122 $300.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 2735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess