EN
  • EN
  • DE

C1005X5R0J106M050BC

Part No C1005X5R0J106M050BC
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 10UF 6.3V X5R 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1305935-C1005X5R0J106M050BC
Manufacturer TDK Corporation
Category Capacitors-Ceramic Capacitors
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Obsolete
Capacitance 10 µF
Tolerance (+ or -) ±20%
Voltage - Rated 6.3V
Temperature Coefficient X5R
Operating Temperature -55°C ~ 85°C
Mounting Type Surface Mount, MLCC
Ultra Librarian 3D Model Ultra Librarian C1005X5R0J106M050BC CAD Model

Description

Overview

The TDK Corporation C1005X5R0J106M050BC is a multilayer ceramic capacitor (MLCC) from TDK’s C1005 series, designed for use in compact, high-density electronic assemblies. It is a surface-mount device (SMD) classified under ceramic capacitors and is typically supplied in an 0402 (1005 metric) package size, well-suited for automated SMT production. The part uses an X5R dielectric, providing relatively high capacitance in a small footprint with good temperature characteristics for general-purpose decoupling, bypassing, and signal filtering across a moderate temperature range. Typical use cases include power rail stabilization, noise suppression, and coupling/decoupling in digital, analog, and RF sections of a design. For exact capacitance value, voltage rating, tolerance, and operating temperature range, designers should refer to the official TDK datasheet for C1005X5R0J106M050BC.

Applications

  • Decoupling and bypass capacitors on microcontrollers, DSPs, FPGAs, and other digital ICs
  • Power supply filtering and smoothing in DC/DC converters and voltage regulator modules
  • General-purpose signal coupling/decoupling in consumer electronics and communication devices
  • Noise suppression and EMI/RFI filtering in high-density mixed-signal boards
  • Support and snubbing networks in industrial control and automation equipment
  • Compact power and signal conditioning networks in IoT sensors and portable devices

Alternatives & Replacement

Depending on availability, lifecycle status, cost, or updated design requirements, engineers may need to consider alternative MLCCs with similar package size, dielectric type, capacitance, voltage rating, and temperature performance. Any replacement must be evaluated carefully to ensure that electrical and mechanical characteristics remain within the system’s design margins.

Recommended alternatives:

  • CC0603JRNP09BN101 – Yageo (Redesign Required, low compatibility score; verify specs carefully)
  • CGA6L2X7R1H105K160AE – TDK Corporation (Redesign Required, different series and characteristics)
  • GRM155R60J226ME11D – Murata Electronics North America (Redesign Required, different capacitance/voltage profile)
  • CC0402KRX7R7BB104 – Yageo (Redesign Required, different dielectric and value; significant revalidation needed)
  • CL10A226MQ8NRNE – Samsung (Redesign Required; check size, capacitance, and voltage ratings)

Engineering note: before selecting any substitute, verify pin-out/footprint (package and land pattern), capacitance and tolerance, voltage rating and derating policy, dielectric type and temperature coefficient, insulation resistance, ESR/impedance versus frequency, and mechanical reliability. Always review the component datasheets and run appropriate simulations or validation tests to ensure full compatibility with the original design requirements.

You May Also Be Interested in

TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess