EN
  • EN
  • DE

C1005C0G1H821JT000F

Part No C1005C0G1H821JT000F
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131209-C1005C0G1H821JT000F
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1005C0G1H821JT000F CAD Model

Description

The C1005C0G1H821JT000F is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This small, yet highly reliable capacitor is designed for general-purpose applications requiring a stable capacitance value in a compact form factor. It utilizes a C0G (NP0) dielectric, which provides excellent stability with minimal capacitance change over a wide temperature range.

Applications

  • Bypass capacitors in digital circuits
  • Filtering in signal lines
  • Timing circuits
  • Resonant circuits
  • General-purpose applications requiring high stability

Features

  • C0G (NP0) Dielectric: Offers extremely stable capacitance over temperature (-55°C to +125°C) with negligible voltage coefficient.
  • Small Case Size: 0402 (1005 Metric) case size for high-density mounting.
  • High Capacitance Value: 820 pF capacitance.
  • Voltage Rating: 50V DC voltage rating.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • High Q Factor: Provides excellent performance in high-frequency applications.

Benefits

  • Extremely Stable Performance: The C0G dielectric ensures minimal capacitance variation with temperature and voltage changes, providing highly reliable circuit operation.
  • Space Saving: The 0402 case size is ideal for applications where board space is limited.
  • Precise Timing: The high stability makes it suitable for timing circuits where accuracy is critical.
  • High-Frequency Performance: The high Q factor ensures excellent performance in resonant circuits and other high-frequency applications.
  • Reduced Noise: Can help reduce noise and interference by providing effective bypassing and filtering.

Technical Specifications

The C1005C0G1H821JT000F has the following key specifications:

  • Capacitance: 820 pF
  • Voltage Rating: 50 VDC
  • Dielectric: C0G (NP0)
  • Tolerance: 5%
  • Temperature Coefficient: 0 ±30 ppm/°C
  • Operating Temperature: -55°C to +125°C
  • Case Size: 0402 (1005 Metric)
  • Termination: Nickel Barrier with Tin Plating

This capacitor is suitable for reflow soldering processes. It's commonly used in smartphones, tablets, and other portable electronic devices due to its small size and stable performance.

You May Also Be Interested in

Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
ACX
Lowest to $0.1640
C&K Components
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Chilisin
Lowest to $0.0021
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
TDK Corporation
Lowest to $0.1360

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess