EN
  • EN
  • DE

C0402X5R1A681KT00NN

Part No C0402X5R1A681KT00NN
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819992-C0402X5R1A681KT00NN
Ultra Librarian 3D Model Ultra Librarian C0402X5R1A681KT00NN CAD Model

Description

The C0402X5R1A681KT00NN is a multilayer ceramic capacitor (MLCC) from TDK Corporation. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor has a small 0402 case size, indicating its dimensions are 0.04 inches in length and 0.02 inches in width. It features X5R dielectric material, offering stable performance over a temperature range of -55°C to +85°C. The capacitor has a capacitance value of 680 pF (picofarads) with a voltage rating of 10V.

Applications

  • Decoupling: Providing a stable voltage supply to integrated circuits (ICs) by suppressing voltage fluctuations.
  • Bypassing: Shunting high-frequency noise to ground, preventing it from affecting other parts of the circuit.
  • Filtering: Smoothing out voltage signals by blocking unwanted frequencies.
  • Timing Circuits: Contributing to the timing accuracy of oscillators and other time-sensitive circuits.
  • Consumer Electronics: Used in smartphones, tablets, laptops, and other portable devices.
  • Automotive Electronics: Employed in engine control units (ECUs), infotainment systems, and safety systems.
  • Industrial Equipment: Integrated into various industrial control systems and instrumentation.

Features

  • Small Size (0402): Enables high-density mounting on printed circuit boards (PCBs).
  • X5R Dielectric: Provides stable capacitance over a wide temperature range (-55°C to +85°C).
  • 680 pF Capacitance: Suitable for various filtering and decoupling applications.
  • 10V Voltage Rating: Offers sufficient voltage margin for low-voltage circuits.
  • Multilayer Construction: Provides high capacitance in a small package.
  • RoHS Compliant: Environmentally friendly, free from hazardous substances.

Benefits

  • Improved Circuit Stability: Reduces noise and voltage fluctuations, leading to more reliable circuit operation.
  • Increased Circuit Density: Small size allows for more components to be placed on the PCB.
  • Stable Performance: X5R dielectric ensures consistent capacitance over temperature variations.
  • Reduced Electromagnetic Interference (EMI): Filters out unwanted high-frequency noise.
  • Long Lifespan: Ceramic capacitors are known for their high reliability and long operating life.

Additional Details

The C0402X5R1A681KT00NN capacitor is constructed with a ceramic dielectric material and multiple layers of electrodes. This multilayer construction allows for a high capacitance value in a small physical size. The capacitor is terminated with nickel barrier plating to enhance solderability and prevent leaching during soldering. It is commonly used in surface mount technology (SMT) assembly processes.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess