EN
  • EN
  • DE

B59890C120A70

Part No B59890C120A70
Manufacturer TDK Corporation
Catalog PTC Resettable Fuses
Description B59890C120A70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912558-B59890C120A70
Ultra Librarian 3D Model Ultra Librarian B59890C120A70 CAD Model

Description

The B59890C120A70 is a PTC (Positive Temperature Coefficient) thermistor from TDK Corporation. It is designed for overcurrent and short circuit protection. PTC thermistors are ceramic semiconductor resistors with a positive temperature coefficient. This means that their resistance increases significantly when their temperature exceeds a specific switching temperature. This property makes them useful as self-resetting fuses.

Applications

  • Overcurrent protection for power supplies: Protecting power supplies from damage due to excessive current.
  • Short circuit protection in electronic devices: Protecting sensitive electronic components from damage caused by short circuits.
  • Motor overload protection: Preventing motors from overheating due to excessive load.
  • Transformer protection: Protecting transformers from damage due to overload or short circuits.
  • Battery protection: Protecting batteries from overcharging and discharging.

Features

  • Self-resetting fuse: Automatically resets after the overcurrent condition is removed.
  • Fast response time: Quickly limits current flow during an overcurrent event.
  • Compact design: Suitable for use in space-constrained applications.
  • High reliability: Provides reliable overcurrent protection over a long lifespan.
  • Lead-free terminals: Environmentally friendly and compliant with RoHS regulations.

Benefits

  • Improved safety: Protects electronic devices and equipment from damage due to overcurrents and short circuits.
  • Reduced downtime: Eliminates the need to replace fuses after an overcurrent event.
  • Lower maintenance costs: Self-resetting feature reduces maintenance requirements.
  • Enhanced system reliability: Provides reliable overcurrent protection.
  • Environmentally friendly: Lead-free terminals minimize environmental impact.

Additional Details

The B59890C120A70 is characterized by its switching temperature, rated voltage, and maximum current. The switching temperature is the temperature at which the resistance of the PTC thermistor begins to increase significantly. The rated voltage is the maximum voltage that the PTC thermistor can withstand without damage. The maximum current is the maximum current that the PTC thermistor can carry without tripping. The specific values for these parameters can be found in the product datasheet. Proper selection of a PTC thermistor requires careful consideration of the application requirements and the device's electrical characteristics.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0861
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9150 $59.4750
155+ $0.7509 $116.3895
240+ $0.7273 $174.5520
330+ $0.7039 $232.2870
425+ $0.6804 $289.1700
570+ $0.6101 $347.7570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess