EN
  • EN
  • DE

B39741-B8308-P810

Part No B39741-B8308-P810
Manufacturer TDK Corporation
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 744639-B39741-B8308-P810
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39741-B8308-P810 CAD Model

Description

The B39741-B8308-P810 is a Surface Acoustic Wave (SAW) filter manufactured by TDK Corporation. SAW filters are electronic components used to selectively filter specific frequencies of radio waves. This particular filter is designed for use in various RF applications, specifically those requiring precise filtering and signal conditioning.

Applications:

  • Wireless communication systems (e.g., mobile phones, WLAN)
  • Remote control systems
  • Satellite communication
  • RF transceivers
  • Automotive electronics (e.g., remote keyless entry systems)

Features:

  • Small surface mount device (SMD) package for compact designs
  • Low insertion loss, ensuring minimal signal attenuation
  • High attenuation in stopband, effectively rejecting unwanted signals
  • Excellent temperature stability, maintaining consistent performance over a wide temperature range
  • Precise center frequency, allowing for accurate filtering
  • RoHS compliant, meeting environmental standards

Benefits:

  • Improved signal quality due to effective filtering of unwanted noise and interference
  • Increased system reliability through precise signal conditioning
  • Reduced component count and board space due to the compact SMD package
  • Enhanced communication range and data throughput in wireless systems
  • Cost-effective solution for RF filtering requirements

Additional Details:

SAW filters utilize the piezoelectric effect of certain materials to create mechanical waves that propagate along the surface of the device. These waves are then used to selectively filter frequencies based on the physical design of the filter. The B39741-B8308-P810 operates within a specific frequency range, offering a passband where signals are allowed to pass through with minimal attenuation, and stopbands where signals are significantly attenuated. The insertion loss, stopband attenuation, and center frequency are critical parameters that define the filter's performance. Detailed specifications are typically provided in the manufacturer's datasheet, including frequency response curves, impedance matching requirements, and maximum power handling capabilities. This filter is suitable for applications operating in the specified frequency band that require reliable and precise signal filtering.

You May Also Be Interested in

Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7270 $59.9940
52+ $2.2372 $116.3344
80+ $2.1668 $173.3440
111+ $2.0975 $232.8225
143+ $2.0270 $289.8610
191+ $1.8180 $347.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess