EN
  • EN
  • DE

B38262-AG32B-W310-A01

Part No B38262-AG32B-W310-A01
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752088-B38262-AG32B-W310-A01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B38262-AG32B-W310-A01 CAD Model

Description

The B38262-AG32B-W310-A01 is a SAW (Surface Acoustic Wave) filter manufactured by TDK Corporation (formerly EPCOS). This filter is engineered for applications requiring precise filtering of radio frequency (RF) signals. SAW filters are used to selectively pass or reject signals within a specific frequency range, making them crucial for various wireless communication systems and other RF-based devices.

Applications

  • Wireless Communication Systems: Used in devices such as mobile phones, cordless phones, and wireless LAN (WLAN) equipment to filter out unwanted signals and improve signal quality.
  • Remote Control Systems: Employed in remote control receivers to filter signals, ensuring reliable operation and preventing interference.
  • Navigation Systems: Integrated into GPS (Global Positioning System) devices and other navigation systems to filter signals and improve positioning accuracy.
  • Automotive Applications: Utilized in keyless entry systems, tire pressure monitoring systems (TPMS), and other automotive RF systems to filter signals.
  • Industrial RF Systems: Incorporated into various industrial control and monitoring systems that rely on wireless communication.

Features

  • High Selectivity: Provides excellent rejection of unwanted signals outside the desired frequency band.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • Small Size: Compact design allows for integration into space-constrained applications.
  • Stable Performance: Offers consistent performance over a wide temperature range.
  • Robust Construction: Designed to withstand harsh environmental conditions.

Benefits

  • Improved Signal Quality: Filters out noise and interference, resulting in clearer and more reliable signals.
  • Enhanced System Performance: Enables more efficient use of the available frequency spectrum.
  • Reduced Component Count: Integrates filtering functionality into a single device, simplifying circuit design.
  • Lower Power Consumption: Minimizes signal loss, reducing the power required for signal transmission.
  • Increased System Reliability: Robust design ensures long-term performance and stability.

Additional Details

This particular SAW filter operates at a specific center frequency (research is needed to identify the exact frequency for this specific part number). It has a defined bandwidth and insertion loss characteristic. The filter is typically surface-mount (SMD) for automated assembly. The operating temperature range typically spans from -40°C to +85°C, depending on the specific requirements. Precise specifications like impedance, bandwidth, and attenuation can be found in the product datasheet provided by TDK Corporation. Often designed for 50 Ohm impedance systems, this filter ensures optimal signal transmission and reception in RF circuits.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess