EN
  • EN
  • DE

ACT45B-510-2P-T

Part No ACT45B-510-2P-T
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 722021-ACT45B-510-2P-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT45B-510-2P-T CAD Model

Description

The ACT45B-510-2P-T is a common mode choke from TDK Corporation. Common mode chokes are essential components in electronic circuits for suppressing common mode noise, which can interfere with signal integrity and overall system performance. These chokes are designed to attenuate unwanted noise that is common to multiple lines while allowing differential signals to pass through with minimal attenuation.

Applications:

  • Suppression of common mode noise in signal and power lines.
  • EMI (Electromagnetic Interference) filtering in electronic devices.
  • Noise reduction in USB, HDMI, and other high-speed data interfaces.
  • Power line filtering in AC/DC power supplies.
  • Signal line filtering in communication equipment.

Features:

  • High common mode impedance.
  • Low differential mode impedance.
  • Compact size.
  • Surface mount technology (SMT) compatibility.
  • Operating Temperature: Typically -40°C to +85°C (check datasheet).
  • Inductance Value: Specified in the product datasheet (e.g., mH).
  • Rated Current: Specified in the product datasheet (e.g., A).

Benefits:

  • Effective suppression of common mode noise improves signal integrity.
  • Minimized signal distortion due to low differential mode impedance.
  • Space-saving design allows for high-density circuit layouts.
  • Easy integration into automated assembly processes with SMT compatibility.
  • Enhances the electromagnetic compatibility (EMC) of electronic devices.

Additional Details:

The ACT45B-510-2P-T common mode choke is constructed with two or more windings on a common core. The windings are designed to cancel out the magnetic field generated by differential mode currents, while reinforcing the magnetic field generated by common mode currents. This allows the choke to effectively attenuate common mode noise while minimizing attenuation of differential signals. The performance of a common mode choke is characterized by its common mode impedance, differential mode impedance, and rated current. These parameters should be carefully considered when selecting a common mode choke for a specific application. TDK provides detailed specifications for the ACT45B-510-2P-T in its product datasheet, including impedance characteristics, rated current, and operating temperature range. Proper PCB layout and grounding techniques are crucial for maximizing the effectiveness of the common mode choke. The choke is used in a variety of applications, including computers, communication equipment, and consumer electronics. Its compact size and high performance make it a versatile solution for common mode noise suppression.

You May Also Be Interested in

TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480
Taiyo Yuden
Common Mode Choke Coil SMD Rc Typed
Need more? Email Us
Bourns Inc.
CMC 2.2MH 300MA 2LN SMD
Lowest to $2.1442
Murata Electronics North America
Need more? Email Us
Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802
Bourns Inc.
CMC 11UH 500MA 2LN SMD
Lowest to $1.0956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess