EN
  • EN
  • DE

ACT45B-220

Part No ACT45B-220
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description Common Mode Filters For automobile signal line ACT series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816532-ACT45B-220
Ultra Librarian 3D Model Ultra Librarian ACT45B-220 CAD Model

Description

The ACT45B-220 is a common mode choke designed and manufactured by TDK Corporation. It's engineered to suppress common mode noise in various electronic circuits, particularly in power lines and signal lines. This choke is instrumental in achieving electromagnetic compatibility (EMC) and ensuring the reliable operation of electronic devices.

Applications:

  • Power Line Filtering: Used to filter common mode noise on AC or DC power lines.
  • Signal Line Noise Suppression: Employed to suppress noise in signal lines, such as those found in communication interfaces.
  • DC-DC Converters: Implemented in DC-DC converters to reduce EMI and improve overall performance.
  • LED Lighting: Used in LED lighting systems to minimize noise and ensure compliance with EMC standards.
  • Industrial Equipment: Applied in various industrial equipment to filter noise and enhance reliability.

Features:

  • High Common Mode Impedance: Provides high impedance to common mode noise, effectively attenuating it.
  • Low Differential Mode Impedance: Offers low impedance to differential mode signals, preserving signal integrity.
  • Compact Size: Features a small footprint for easy integration into space-constrained PCBs.
  • High Rated Current: Capable of handling significant current without saturation or performance degradation.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Improved Signal Integrity: Preserves signal quality by suppressing common mode noise.
  • Enhanced System Reliability: Protects sensitive electronic components from noise-induced malfunctions.
  • Simplified Design: Reduces the need for complex filtering circuits, simplifying PCB layout.
  • Cost-Effective Solution: Provides a cost-effective means of suppressing common mode noise.

Additional Details:

The ACT45B-220 typically features a ferrite core and is available in a surface mount package. The '220' likely refers to an inductance value, such as 22µH, though the units are important to confirm in the datasheet. Key specifications include a rated current (e.g. several Amperes), a DC resistance (typically low, to minimize power loss), and the common-mode impedance at relevant frequencies. It is crucial to consult the datasheet for precise electrical characteristics, mechanical dimensions, and soldering guidelines. Proper PCB layout is crucial for optimal performance; place the choke close to the noise source. Selection should be made according to the specific EMC requirements.

You May Also Be Interested in

Walsin Technology Corporation
CMC 300MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 300mA DCR 1Ohm
Need more? Email Us
TT Electronics
Surface Mount Common Mode Chokes
Need more? Email Us
TDK Corporation
Need more? Email Us
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226
Murata Electronics North America
Need more? Email Us
Taiyo Yuden
Common Mode Choke Coil SMD Rc Typed
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess