The ACL2520L-1R0K-T is a wire-wound inductor from TDK Corporation. It is designed for use in power supply circuits and other applications where inductance is required for filtering, energy storage, or impedance matching. The '1R0' designation indicates an inductance value of 1.0 μH.
Applications
- DC-DC Converters
- Power Amplifiers
- RF Circuits
- Noise Filtering
- Mobile Devices
Features
- Inductance: 1.0 μH
- Tolerance: ±10%
- Saturation Current: 2.5 A (typical)
- DC Resistance: 0.06 Ohm (typical)
- Self-Resonant Frequency: 70 MHz (typical)
- Operating Temperature Range: -40°C to +125°C
- Shielded Construction
- Surface Mount Device (SMD)
Benefits
- Provides stable inductance over a wide range of temperatures.
- High saturation current allows for use in high-current applications.
- Low DC resistance minimizes power loss.
- Shielded construction reduces electromagnetic interference (EMI).
- Compact size saves board space.
- Suitable for automated assembly processes.
Additional Details
This inductor offers a balance of performance and size, making it suitable for various electronic devices. The shielded construction helps to minimize electromagnetic interference, which is crucial in sensitive electronic circuits. The ACL series from TDK is designed for high reliability and performance. The wire-wound construction ensures a stable inductance value and good current handling capability. It's essential to refer to the datasheet for detailed specifications, including frequency characteristics and soldering recommendations. The high self-resonant frequency of this inductor also makes it suitable for high-frequency applications, as it will maintain its inductive properties up to that frequency. This part is often utilized in power management circuits in portable electronics, providing stable power delivery.