The ACH4518-333-TD001 is a common mode choke coil from TDK Corporation. This component is designed to suppress common mode noise in high-speed differential signal lines. It is typically used to reduce electromagnetic interference (EMI) in various electronic devices.
Applications
- USB lines
- HDMI cables
- LVDS (Low-Voltage Differential Signaling)
- Ethernet connections
- Audio lines
- Power lines
Features
- Small SMD package (4.5 x 1.8 x 1.8 mm)
- Impedance: 33 Ohms at 100 MHz
- High common mode noise suppression
- Low differential mode insertion loss
- Operating temperature range: -40°C to +85°C
- RoHS compliant
Benefits
- Effectively suppresses common mode noise, reducing EMI
- Maintains signal integrity with low differential mode insertion loss
- Small size allows for use in compact devices
- Wide operating temperature range ensures functionality in various environments
- RoHS compliance ensures environmental friendliness
- Improves the reliability and performance of electronic systems
Additional Details
The ACH4518-333-TD001 common mode choke coil is a crucial component for mitigating EMI in high-speed data transmission lines. It effectively attenuates common mode noise, preventing interference with other electronic devices. The small size and SMD package make it easy to integrate into compact devices. The low differential mode insertion loss ensures signal integrity is maintained, minimizing signal degradation. The 33 Ohm impedance is a standard value for many high-speed interfaces. Common mode chokes are essential for meeting regulatory standards for EMI emissions and ensuring the reliable operation of electronic equipment in environments prone to electromagnetic noise. Their use is especially important in devices with sensitive signal processing or high-speed data transfer.