EN
  • EN
  • DE

ACH3218-471-T

Part No ACH3218-471-T
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-terminal Filters For power line ACH series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1135241-ACH3218-471-T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACH3218-471-T CAD Model

Description

The TDK ACH3218-471-T is a common mode choke designed to suppress common mode noise in electronic circuits. As a product of TDK Corporation, a global leader in electronic components, this choke is engineered for effective noise suppression and signal integrity. The "-T" suffix indicates tape and reel packaging for automated assembly. It's a crucial component for ensuring compliance with electromagnetic compatibility (EMC) standards and improving the overall performance of electronic devices.

Applications

  • USB interfaces in computers and peripherals to reduce common mode noise.
  • HDMI cables in consumer electronics to prevent signal degradation.
  • Power lines in electronic devices to suppress noise from the power source.
  • Automotive electronics to protect sensitive circuits from common mode interference.
  • Networking equipment to improve signal quality and data transmission.

Features

  • Inductance: 470 uH, providing effective common mode noise suppression.
  • Size: Compact 3218 (1206) package for easy integration into space-constrained applications.
  • Material: Ferrite core material for high attenuation of common mode signals.
  • Construction: Wound inductor for optimal performance.
  • Packaging: Tape and reel packaging (-T) for automated assembly.

Benefits

  • Effective Noise Suppression: Reduces common mode noise in electronic circuits.
  • Improved Signal Integrity: Enhances the clarity and accuracy of signals.
  • EMC Compliance: Helps meet regulatory requirements for electromagnetic compatibility.
  • Compact Size: Allows for easy integration into small devices.
  • Automated Assembly: Tape and reel packaging facilitates efficient automated assembly processes.

Additional Details

The ACH3218 series common mode chokes from TDK are known for their high performance and reliability. They are typically manufactured using advanced ferrite materials and winding techniques. The choke is designed to meet stringent industry standards for EMI/RFI suppression. It is commonly used in applications where common mode noise reduction is critical for proper operation. The datasheet provides detailed information on the choke's electrical characteristics, mechanical dimensions, and environmental specifications. The -T indicates it's provided on Tape and Reel for automated pick and place manufacturing.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess