EN
  • EN
  • DE

ACH3218-222

Part No ACH3218-222
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-teminal Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1135233-ACH3218-222
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACH3218-222 CAD Model

Description

The ACH3218-222 is a common mode choke manufactured by TDK Corporation, designed to mitigate electromagnetic interference (EMI) and radio frequency interference (RFI) noise within electronic circuits. Functioning as an LC filter, it selectively attenuates common mode noise while allowing differential signals to pass through with minimal impedance. This ensures the integrity of transmitted signals and reduces unwanted emissions, supporting the reliable and compliant operation of electronic devices across diverse applications.

Applications

  • Power lines
  • Signal lines
  • USB interfaces
  • Audio lines
  • DC power supply circuits

Features

  • Compact 3218 (1206) package size, ideal for space-constrained applications.
  • High impedance for effective common mode noise reduction.
  • Low DC resistance to minimize power dissipation.
  • Excellent insertion loss characteristics for optimized filtering performance.
  • Surface mount technology (SMT) for efficient automated assembly.

Benefits

  • Reduction of EMI/RFI emissions, ensuring adherence to regulatory standards.
  • Improvement of signal quality through the attenuation of unwanted noise.
  • Enhancement of system reliability by preventing noise-induced malfunctions.
  • Simplification of circuit design due to integrated noise suppression features.
  • Minimization of power consumption owing to its low DC resistance.

Additional Details

The TDK ACH3218-222 common mode choke is characterized by specific inductance, impedance, and rated current parameters. Refer to the manufacturer's datasheet for detailed technical specifications. This component is designed for reflow soldering processes and is compliant with RoHS standards. It is commonly used in a wide range of electronic devices, including consumer electronics, telecommunications equipment, and industrial control systems. Its compact size and high performance make it an essential component in modern electronic designs. The ACH3218-222 is particularly useful in applications where signal integrity is critical, and noise emissions must be minimized. It is typically placed near noise-generating sources or sensitive receiver circuits for maximum filtering efficiency. Its robust construction ensures reliable operation over its lifespan. The component's performance characteristics are optimized for specific frequency ranges, making it important to consult the datasheet when selecting it for a particular application. Its small footprint allows for easy integration into dense circuit board layouts.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2490 $58.4820
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4994 $232.4442
120+ $2.4163 $289.9560
160+ $2.1668 $346.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess