EN
  • EN
  • DE

ACH3218-151

Part No ACH3218-151
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-teminal Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135228-ACH3218-151
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACH3218-151 CAD Model

Description

The ACH3218-151 from TDK Corporation is a common mode choke designed to suppress common mode noise in electronic circuits. It is part of the ACH3218 series, known for its small size and effectiveness in noise reduction. This component plays a crucial role in preventing electromagnetic interference (EMI) and maintaining signal integrity in various applications.

Applications:

  • USB data lines: Filters out common mode noise in USB connections.
  • Differential signal lines: Used in applications that utilize differential signaling to improve signal quality.
  • Audio lines: Reduces noise in audio circuits, enhancing audio clarity.
  • Power lines: Suppresses noise on power lines to protect sensitive components.
  • General EMI suppression: Used in various electronic devices for overall EMI reduction.

Features:

  • Compact Size: Its small footprint (3.2mm x 1.8mm) allows for high-density mounting on PCBs.
  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, leading to clearer signals.
  • Reduced EMI: Minimizes electromagnetic radiation, improving compliance with regulatory standards.
  • Increased System Reliability: Protects sensitive components from noise-induced damage.
  • Smaller Device Size: Compact design allows for miniaturization of electronic devices.
  • Cost-Effective Solution: Provides a reliable and affordable way to suppress common mode noise.

Additional Details:

The ACH3218-151 has an impedance of 150 Ohms at 100 MHz. The rated current is typically between 100mA and 300mA. The operating temperature range generally falls between -40°C and +85°C. This component is designed for surface mounting and is well-suited for automated assembly processes. It is particularly useful in applications where space is limited and effective noise suppression is required. The choke's construction is optimized to provide high common mode impedance while minimizing the impact on the differential signal. Proper soldering techniques are essential to ensure reliable performance and long-term stability.

You May Also Be Interested in

TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2490 $58.4820
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4994 $232.4442
120+ $2.4163 $289.9560
160+ $2.1668 $346.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess