EN
  • EN
  • DE

ACF451832-102-T

Part No ACF451832-102-T
Manufacturer TDK Corporation
Catalog Hard To Find
Description 3-Terminal Filters for Signal Line and DC Power Line SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135198-ACF451832-102-T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACF451832-102-T CAD Model

Description

The ACF451832-102-T is a common mode filter from TDK Corporation, designed to suppress common mode noise in various electronic circuits. It's part of the ACF451832 series, which are known for their compact size and excellent noise suppression characteristics. This particular model has a specified impedance of 1000 ohms at 100 MHz, making it suitable for applications requiring significant common mode noise attenuation.

Applications:

  • USB lines in computers and peripherals
  • Differential signal lines in communication equipment
  • LVDS interfaces in displays
  • HDMI interfaces in multimedia devices
  • CAN bus lines in automotive systems

Features:

  • Compact size (4.5mm x 1.8mm x 3.2mm)
  • High common mode impedance (1000 ohms at 100 MHz)
  • Low differential mode impedance
  • Excellent common mode noise suppression
  • Surface mount technology (SMT) package
  • RoHS compliant

Benefits:

  • Reduces common mode noise, improving signal integrity
  • Enhances the performance and reliability of electronic devices
  • Minimizes electromagnetic interference (EMI)
  • Saves board space due to its small size
  • Facilitates easy assembly with SMT packaging
  • Complies with environmental regulations

Additional Details:

The ACF451832-102-T common mode filter is constructed using a ferrite core and wound with copper wire. The ferrite core provides high impedance to common mode currents, while the winding configuration minimizes the impact on differential mode signals. This allows the filter to effectively attenuate noise without significantly degrading the desired signal.

Technical Specifications:

  • Impedance @ 100MHz: 1000 Ohms
  • Rated Current: 500mA
  • DC Resistance (Max): 0.3 Ohms
  • Operating Temperature: -40°C to +85°C

The filter is designed for reflow soldering and is compatible with standard SMT assembly processes. Its small size makes it suitable for dense circuit board layouts where space is limited. The high common mode impedance ensures effective noise suppression in a wide range of applications. TDK's reputation for quality and reliability makes the ACF451832-102-T a trusted choice for engineers seeking to improve the electromagnetic compatibility (EMC) of their products.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2428 $58.2720
580+ $0.1993 $115.5940
900+ $0.1930 $173.7000
1,240+ $0.1868 $231.6320
1,600+ $0.1806 $288.9600
2,140+ $0.1619 $346.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess