EN
  • EN
  • DE

ACF321825-682-T

Part No ACF321825-682-T
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-Terminal Filters for Signal Line and DC Power Line SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1135196-ACF321825-682-T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACF321825-682-T CAD Model

Description

The ACF321825-682-T is an EMI (Electromagnetic Interference) filter from TDK Corporation. This component is designed to suppress unwanted electromagnetic noise in electronic circuits. As a common mode choke, it specifically targets common mode noise, which is a type of interference that can negatively affect circuit performance.

Applications:

  • Consumer Electronics: Found in devices like smartphones, tablets, and computers to minimize EMI and ensure stable operation.
  • Automotive Systems: Used in car audio, navigation systems, and other electronic modules within vehicles to filter out noise.
  • Industrial Automation: Integrated into industrial control systems, power supplies, and communication equipment to reduce interference.
  • Medical Equipment: Implemented in medical devices to maintain signal integrity and prevent malfunctions caused by EMI.
  • Networking Devices: Used in routers, switches, and network cards to improve data transmission quality.

Features:

  • Common Mode Choke: Designed to effectively attenuate common mode noise signals.
  • Small Form Factor: Compact dimensions (3.2 x 1.8 x 2.5 mm) suitable for space-constrained applications.
  • High Impedance: Provides a high impedance to common mode currents, effectively blocking noise.
  • Broad Frequency Range: Operates over a wide frequency range to suppress a variety of noise signals.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes on PCBs.

Benefits:

  • Improved Signal Quality: Reduces noise and interference for cleaner, more reliable signals.
  • Enhanced Performance: Minimizes the impact of EMI on circuit operation, leading to better overall performance.
  • Regulatory Compliance: Aids in meeting EMI emission standards and regulations.
  • Simplified Design: Streamlines the design of EMI suppression circuits.
  • Increased Reliability: Protects sensitive electronic components from EMI-related damage.

Additional Details:

The ACF321825-682-T has an impedance of 6800 Ohms at 100 MHz. It has specific voltage and current ratings as detailed in the manufacturer's datasheet. It is important to review the TDK datasheet for recommended soldering profiles, operating temperature ranges, and other relevant application information. The 'T' at the end of the part number denotes tape and reel packaging.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess