EN
  • EN
  • DE

ACF321825-472-T

Part No ACF321825-472-T
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-Terminal Filters for Signal Line and DC Power Line SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135193-ACF321825-472-T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACF321825-472-T CAD Model

Description

The ACF321825-472-T is an EMI (Electromagnetic Interference) filter manufactured by TDK Corporation. It is part of their ACF series, designed to suppress unwanted noise and interference in electronic circuits. Specifically, this component is a common mode choke used to reduce common mode noise, which is a type of electromagnetic interference that can disrupt circuit performance.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and laptops to reduce EMI and improve signal integrity.
  • Automotive Electronics: Employed in car audio systems, navigation systems, and engine control units to suppress noise.
  • Industrial Equipment: Integrated into industrial controllers, power supplies, and communication systems to minimize interference.
  • Medical Devices: Utilized in patient monitoring equipment and diagnostic tools to ensure accurate readings and prevent malfunction due to EMI.
  • Networking Equipment: Deployed in routers, switches, and network interface cards to reduce noise and improve data transmission.

Features:

  • Common Mode Choke: Effectively attenuates common mode noise signals.
  • Compact Size: Small form factor (3.2 x 1.8 x 2.5 mm) for space-constrained applications.
  • High Impedance: Provides high impedance to common mode currents, effectively blocking noise.
  • Wide Frequency Range: Operates over a broad frequency range to suppress a variety of noise signals.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Minimizes the impact of EMI on circuit operation, improving overall performance.
  • Compliance with Regulations: Helps meet regulatory requirements for EMI emissions.
  • Reduced Design Complexity: Simplifies the design of EMI suppression circuits.
  • Increased Reliability: Protects sensitive components from damage caused by EMI.

Additional Details:

The ACF321825-472-T has an impedance of 4700 Ohms at 100 MHz. It features a rated current and voltage as specified by the manufacturer. The operating temperature range is also a key specification. The 'T' at the end of the part number usually indicates the packaging type (e.g., tape and reel). It is important to consult the datasheet for the manufacturer's recommended soldering profile and other application guidelines.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess