EN
  • EN
  • DE

ACF321825-470-T

Part No ACF321825-470-T
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-Terminal Filters for Signal Line and DC Power Line SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135191-ACF321825-470-T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ACF321825-470-T CAD Model

Description

The TDK ACF321825-470-T is an EMI/RFI filter designed to suppress unwanted electromagnetic interference (EMI) and radio-frequency interference (RFI) in electronic circuits. As a product of TDK Corporation, a global leader in electronic components, this filter is engineered for effective noise suppression and signal integrity in various applications. The "-T" suffix often indicates a specific packaging or termination style, typically tape and reel for automated assembly. It's a crucial component for ensuring compliance with electromagnetic compatibility (EMC) standards and improving the overall performance of electronic devices.

Applications

  • Mobile phones and smartphones to reduce interference with wireless signals.
  • Digital cameras and imaging equipment for noise-free image processing.
  • Audio equipment to eliminate unwanted noise and distortion.
  • Computer and networking equipment to meet EMC regulations.
  • Automotive electronics to protect sensitive circuits from external interference.

Features

  • Impedance: 47 Ohms at 100 MHz, providing effective noise suppression.
  • Size: Compact 3218 (1206) package for easy integration into space-constrained applications.
  • Material: Ferrite material for high attenuation of EMI/RFI signals.
  • Construction: Multi-layer chip inductor for improved performance.
  • Packaging: Tape and reel packaging (-T) for automated assembly.

Benefits

  • Effective Noise Suppression: Reduces unwanted noise and interference in electronic circuits.
  • Improved Signal Integrity: Enhances the clarity and accuracy of signals.
  • EMC Compliance: Helps meet regulatory requirements for electromagnetic compatibility.
  • Compact Size: Allows for easy integration into small devices.
  • Automated Assembly: Tape and reel packaging facilitates efficient automated assembly processes.

Additional Details

The ACF321825 series filters from TDK are known for their high performance and reliability. They are typically manufactured using advanced ceramic and ferrite materials. The filter is designed to meet stringent industry standards for EMI/RFI suppression. It is commonly used in applications where noise reduction is critical for proper operation. The datasheet provides detailed information on the filter's electrical characteristics, mechanical dimensions, and environmental specifications. The -T indicates it's provided on Tape and Reel for automated pick and place manufacturing.

You May Also Be Interested in

Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6389 $65.5560
90+ $1.3448 $121.0320
135+ $1.3028 $175.8780
185+ $1.2607 $233.2295
240+ $1.2187 $292.4880
320+ $1.0926 $349.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,250 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess