The ACF321825-102-T is a common mode filter from TDK Corporation, specifically designed for effective electromagnetic interference (EMI) and radio frequency interference (RFI) suppression in electronic circuits. As an LC network filter, it utilizes inductive and capacitive elements to attenuate unwanted noise signals, ensuring the stable and reliable operation of sensitive electronic devices. This component is crucial for maintaining signal integrity and preventing interference issues in various applications.
Applications
- USB data lines
- HDMI interfaces
- Audio lines
- General signal lines in electronic devices
- Noise suppression in digital circuits
Features
- Compact 3218 (1207) package size for space-constrained applications.
- High common mode impedance for effective noise attenuation.
- Low differential mode impedance to minimize signal distortion.
- Excellent insertion loss characteristics for optimal filtering performance.
- Surface mount technology (SMT) for automated assembly.
Benefits
- Reduced EMI/RFI emissions, ensuring compliance with regulatory standards.
- Improved signal integrity in sensitive electronic circuits.
- Enhanced device reliability by preventing noise-related malfunctions.
- Minimized interference between different electronic components.
- Simplified circuit design with integrated filtering solution.
Additional Details
The TDK ACF321825-102-T common mode filter features a common mode impedance of 1000 Ohms at 100 MHz, making it effective at suppressing high-frequency noise. Its compact size allows for placement near the noise source, maximizing its filtering effectiveness. The filter is designed for reflow soldering and is RoHS compliant, meeting environmental standards. The specific insertion loss characteristics and other electrical parameters can be found in the TDK datasheet for the ACF321825 series. This filter is particularly useful in high-speed data transmission applications where signal integrity is critical, such as in USB and HDMI interfaces. The component's multi-layered design contributes to its small size and excellent performance. It's also suitable for use in audio circuits to filter out unwanted noise and improve audio quality.