The ADM4852ARZ-REEL7 is a high-performance, low-power transceiver designed by Analog Devices Inc., a leader in high-performance semiconductors. This device is part of their robust line of interface components, specifically tailored for RS-485/RS-422 communication protocols. The ADM4852ARZ-REEL7 is ideal for industrial applications where reliable data transmission is crucial.
Key Features:
- Interface Type: RS-485/RS-422
- Data Rate: Up to 10 Mbps
- Supply Voltage: 5 V
- Operating Temperature Range: -40°C to +85°C
- Package / Case: SOIC-8
- Mounting Type: Surface Mount
- ESD Protection: Yes, providing robustness against electrostatic discharges
- Half/Full Duplex: Half Duplex
- REEL7 Packaging: This product is available in a reel, facilitating automated assembly processes and bulk handling.
Applications:
The ADM4852ARZ-REEL7 is versatile and can be used in a variety of applications, including but not limited to:
- Industrial Control
- Building Automation
- Factory Automation
- Process Control Systems
- Networked Communication Systems
Product Advantages:
The ADM4852ARZ-REEL7 offers several advantages for systems designers:
- Its low-power consumption makes it suitable for power-sensitive applications.
- The device's high data rate capability ensures efficient communication over long distances.
- Thermal Shutdown Protection is integrated to prevent damage from overheating.
- Fail-Safe Features ensure that if the bus is idle, shorted, or open, the receiver output will remain in a high impedance state, avoiding potential data corruption.
Quality and Reliability:
Analog Devices Inc. is renowned for their commitment to quality and reliability. The ADM4852ARZ-REEL7 is manufactured to the highest standards, ensuring consistent performance and durability for critical industrial and commercial applications.