EN
  • EN
  • DE

WSA.2458.A.101151

Part No WSA.2458.A.101151
Manufacturer Taoglas Limited
Catalog RF Antennas
Description RF ANT 2.4/5.8GHZ FLT BAR RP-SMA / 2.4GHz, 5.8GHz Wi-Fi, WLAN Flat Bar RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 4.3dBi RP-SMA Male Adhesive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Taoglas Limited
Series Phoenix
Package Bulk
RF Family/Standard WiFi
Frequency Group UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band) 2.4GHz, 5.8GHz
Frequency Range 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz
Antenna Type Flat Bar
Number of Bands 2
VSWR 2
Return Loss -10dB
Gain 4.3dBi
Power - Max 2 W
Termination RP-SMA Male
Ingress Protection IP65
Mounting Type Adhesive
Height (Max) 0.303" (7.70mm)
Applications Wi-Fi, WLAN
Base Product Number WSA.2458
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Other Names 931-1487,2266-WSA.2458.A.101151
Standard Package 10
Win Source Part Number 1232275-WSA.2458.A.101151
Ultra Librarian 3D Model Ultra Librarian WSA.2458.A.101151 CAD Model

Description

The Phoenix RP-SMA Male Flat Bar Antenna is a high-performance antenna designed for Wi-Fi and WLAN applications. With a frequency range of 2.4GHz ~ 2.5GHz and 4.9GHz ~ 5.85GHz, this antenna has a return loss of -10dB and a gain of 4.3dBi. The antenna is designed with an adhesive mounting type and has an ingress protection rating of IP65. The antenna is ideal for use in UHF (2GHz ~ 3GHz) and SHF (f > 4GHz) frequency groups. The antenna has a maximum power of 2W and a VSWR of 2. The antenna is packaged in bulk and comes in a standard package of 10.

You May Also Be Interested in

Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANT SPG COIL-WHP ENC UTY 144-1
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess