EN
  • EN
  • DE

WCM.02.005D111

Part No WCM.02.005D111
Manufacturer Taoglas Limited
Catalog RF Antennas
Description 2.4GHz Two Monopole Antenna with SS402 Cable and SMA(M) Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109444-WCM.02.005D111
Categories RF Antennas
Manufacturer Taoglas Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WCM.02.005D111 CAD Model

Description

The Taoglas WCM.02.005D111 is a compact, embedded ceramic antenna designed for reliable wireless connectivity in various applications. This antenna operates in the 2.4 GHz ISM band, making it suitable for Wi-Fi, Bluetooth, and Zigbee applications. Its small size and high performance make it ideal for integration into space-constrained devices.

Applications

  • Wireless Sensors: Used in sensors requiring reliable 2.4 GHz communication.
  • IoT Devices: Integrated into Internet of Things (IoT) devices for wireless connectivity.
  • Bluetooth Devices: Implemented in Bluetooth-enabled devices such as wearables and audio equipment.
  • Wi-Fi Enabled Devices: Used in Wi-Fi modules and devices needing WLAN connectivity.
  • Smart Home Applications: Integrated into smart home devices for remote control and monitoring.

Features

  • Compact Size: Designed for integration into small devices with limited space.
  • 2.4 GHz ISM Band: Operates in the 2.4 GHz frequency band, supporting Wi-Fi, Bluetooth, and Zigbee protocols.
  • Ceramic Construction: Offers stable performance and durability.
  • Embedded Design: Designed for easy integration into PCBs.
  • High Efficiency: Provides efficient signal transmission and reception.

Benefits

  • Reliable Connectivity: Ensures stable and consistent wireless communication.
  • Easy Integration: Simplifies the design and manufacturing process due to its compact size and embedded design.
  • Improved Performance: Enhances the performance of wireless devices with its efficient antenna design.
  • Space Saving: Allows for smaller product designs due to its compact size.
  • Wide Compatibility: Compatible with a variety of wireless protocols and devices operating in the 2.4 GHz band.

Additional Details

The WCM.02.005D111 antenna requires a proper ground plane for optimal performance. Impedance matching is crucial for achieving the best possible signal transmission and reception. The antenna is typically mounted on a PCB using surface mount technology. Taoglas provides comprehensive documentation and support to assist with the integration process.

Specifications:

Frequency: 2.4 GHz ISM Band

Dimensions: Compact size optimized for embedded applications

Mounting: Surface Mount Technology (SMT)

You May Also Be Interested in

Pulse
ANT SPG COIL-WHP ENC UTY 144-1
Need more? Email Us
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Pulse
BLACK GPS DIRECT MOUNT, 1575.4 M
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANT SPG BASE-WHP ENC 4.5DB 890
Need more? Email Us
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess