EN
  • EN
  • DE

MA650.ST.AB.002.DZ

Part No MA650.ST.AB.002.DZ
Manufacturer Taoglas Limited
Catalog RF Antennas
Description SpartanSTAntenna2in1 MA650 Low Profile Screw-Mount (Permanent Mount) 3G/2G/GPS-GLONASS-GALILEO combination antenna / SPARTAN RESISTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Taoglas Limited
Series Spartan
Packaging Tray
Frequency Group Wide Band
Frequency (Center/Band) 850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz
Frequency Range 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz
Antenna Type Dome
Number of Bands 7
VSWR 1.5
Return Loss -5dB, -10dB
Gain 0.65dBi, 0.16dBi, 3dBic, 4.05dBi, 3.64dBi
Power - Max 5W
Features LNA
Termination Cable (300mm) - Fakra (2)
Ingress Protection IP67, IP69K
Mounting Panel Mount
Height (Maximum) 1.402" (35.60mm)
Applications GLONASS, GPS
Win Source Part Number 785174-MA650.ST.AB.002.DZ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name MA650.ST.AB.002.dz
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MA650.ST.AB.002.DZ CAD Model

Description

The Taoglas Limited MA650.ST.AB.002.DZ antenna is a dome type antenna manufactured by Taoglas Limited.

  • Frequency Range: 824MHz to 960MHz, 1.575GHz to 1.602GHz, and 1.71GHz to 2.17GHz
  • Gain: 0.65dBi, 0.16dBi, 3dBic, 4.05dBi, and 3.64dBi
  • VSWR: 1.5
  • Bands: 7
  • Frequency Group: Wide-band
  • Termination: Cable (300mm) - Fakra (2)
  • Ingress Protection: IP67, IP69K
  • Applications: GLONASS and GPS
  • Power: 5W
  • Popularity: Medium

You May Also Be Interested in

Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us
Pulse
ANT SP HELSH 1-4W 156M SMA F T
Need more? Email Us
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us
Pulse
ANT SPG BASE-WHP ENC 4.5DB 890
Need more? Email Us
Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess