EN
  • EN
  • DE

MA301.A.AB.001

Part No MA301.A.AB.001
Manufacturer Taoglas Limited
Catalog RF Antennas
Description RF ANT 1.4GHZ MODULE SMA ML ADH / 1.4GHz CDMA, GPS, GSM, UMTS Module RF Antenna 824MHz ~ 1.99GHz 28dBic SMA Male Adhesive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Taoglas Limited
Package Bulk
Product Status Obsolete
RF Family/Standard Cellular, Navigation
Frequency Group UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.4GHz
Frequency Range 824MHz ~ 1.99GHz
Antenna Type Module
Number of Bands 1
VSWR 1.92
Gain 28dBic
Features LNA
Termination SMA Male
Ingress Protection IP65
Mounting Type Adhesive
Height (Max) 0.681" (17.30mm)
Applications CDMA, GPS, GSM, UMTS
Base Product Number MA301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8529.10.9100
Other Names 931-1092,MA.301.A.A301111.B301111,2266-MA301.A.AB.001,MA301AA301111B301111
Standard Package 10
Win Source Part Number 1124930-MA301.A.AB.001
Ultra Librarian 3D Model Ultra Librarian MA301.A.AB.001 CAD Model

Description

The Taoglas Limited MA301.A.AB.001 is an RF antenna module with an SMA male termination, adhesive mounting type, and IP65 ingress protection. The manufacturer is Taoglas Limited.

  • Applications: CDMA, GPS, GSM, UMTS
  • Frequency Range: 824MHz to 1.99GHz
  • Frequency Group: UHF (300MHz to 1GHz), UHF (1GHz to 2GHz)
  • Center/Band Frequency: 1.4GHz
  • Return Loss: -
  • VSWR: 1.92
  • Gain: 28dBic
  • RF Family/Standard: Cellular and Navigation
  • Package: Bulk
  • Package Quantity: 10

You May Also Be Interested in

Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess