EN
  • EN
  • DE

MA203.A.AB.035

Part No MA203.A.AB.035
Manufacturer Taoglas Limited
Catalog RF Antennas
Description RF ANT 850MHZ/900MHZ MOD SMA ADH / 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, PCS, UMTS Module RF Antenna 800MHz ~ 2.2GHz 30dB SMA Male (2) Adhesive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Taoglas Limited
Series Stingray
Package Bulk
RF Family/Standard Cellular, Navigation
Frequency Group Wide Band
Frequency (Center/Band) 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz
Frequency Range 800MHz ~ 2.2GHz
Antenna Type Module
Number of Bands 5
VSWR 2, 2.5
Gain 30dB
Features Cable - 3m, LNA
Termination SMA Male (2)
Ingress Protection IP65
Mounting Type Adhesive
Height (Max) 0.425" (10.80mm)
Applications CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, PCS, UMTS
Base Product Number MA203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8529.10.9100
Other Names 931-1091,2266-MA203.A.AB.035,MA.203.A.A301111.B301111,MA.203.A.AB.035,MA203AA301111B301111
Standard Package 10
Win Source Part Number 1229337-MA203.A.AB.035
Ultra Librarian 3D Model Ultra Librarian MA203.A.AB.035 CAD Model

Description

The Stingray MA203.A.AB.035 is a module antenna designed for CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, PCS, and UMTS applications.

  • Frequency Range: 800MHz to 2.2GHz
  • Type: Wide-Band, Five Bands
  • Gain: 30dB
  • VSWR: 2 and 2.5
  • Cable: 3m
  • Termination: SMA Male (Two)
  • Ingress Protection: IP65
  • Mounting: Adhesive
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected

You May Also Be Interested in

Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456
Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess