EN
  • EN
  • DE

MA1045.A.ALBTX.002

Part No MA1045.A.ALBTX.002
Manufacturer Taoglas Limited
Catalog RF Antennas
Description 5IN1 300MM RG-174:GNSS FAKRA C: / 750.5MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.3325GHz, 2.4GHz Beidou, GPS, LTE Dome RF Antenna 698MHz ~ 803MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.345GHz, 2.3GHz ~ 2.5GHz 0.6dBi, 2.7dBi, 2.7dBi, 4.4dBi, 2.2dBi, 1.2dBi, 4.6dBi, 5.4dBi, 3dBi BNC Female, SMB, Fakra Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Taoglas Limited
Package Bag
RF Family/Standard Cellular, Navigation
Frequency Group Wide Band
Frequency (Center/Band) 750.5MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.3325GHz, 2.4GHz
Frequency Range 698MHz ~ 803MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.345GHz, 2.3GHz ~ 2.5GHz
Antenna Type Dome
Number of Bands 10
Return Loss -10dB
Gain 0.6dBi, 2.7dBi, 2.7dBi, 4.4dBi, 2.2dBi, 1.2dBi, 4.6dBi, 5.4dBi, 3dBi
Features Cable - 300mm
Termination BNC Female, SMB, Fakra
Ingress Protection IP67
Mounting Type Panel Mount
Height (Max) 2.419" (61.45mm)
Applications Beidou, GPS, LTE
Base Product Number MA1045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Other Names 931-MA1045.A.ALBTX.002
Standard Package 1
Win Source Part Number 1202389-MA1045.A.ALBTX.002
Ultra Librarian 3D Model Ultra Librarian MA1045.A.ALBTX.002 CAD Model

Description

The MA1045.A.ALBTX.002 is an RF antenna for Beidou, GPS, and LTE applications.

  • Frequency Range: 698MHz to 803MHz, 824MHz to 894MHz, 880MHz to 960MHz, 1.559GHz to 1.563GHz, 1.574GHz to 1.576GHz, 1.71GHz to 1.88GHz, 1.85GHz to 1.99GHz, 1.92GHz to 2.345GHz, and 2.3GHz to 2.5GHz
  • Antenna Type: Dome
  • Height: 2.419" (61.45mm)
  • Return Loss: -10dB
  • Frequency Group: Wideband
  • VSWR: -
  • Gain: 0.6dBi to 5.4dBi (depending on frequency)
  • Mounting: Panel Mount
  • Termination: BNC Female, SMB, or Fakra

You May Also Be Interested in

Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess