EN
  • EN
  • DE

VR105C5R0AAA-T

Part No VR105C5R0AAA-T
Manufacturer Taiyo Yuden
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 399200-VR105C5R0AAA-T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VR105C5R0AAA-T CAD Model

Description

The VR105C5R0AAA-T is a multilayer ceramic chip inductor manufactured by Taiyo Yuden. This inductor is designed for high-frequency applications and is commonly used in various electronic devices for filtering, impedance matching, and resonance circuits.

Applications:

  • RF circuits: Used in radio frequency applications for impedance matching, filtering, and tuning.
  • Mobile communication devices: Integrated into smartphones, tablets, and other mobile devices for signal processing.
  • Wireless communication systems: Employed in wireless LAN, Bluetooth, and other wireless communication systems.
  • High-frequency circuits: Suitable for use in high-frequency circuits requiring precise inductance values.

Features:

  • Multilayer Ceramic Construction: Provides high self-resonant frequency and stable performance.
  • Small Size: Compact design allows for use in miniaturized electronic devices.
  • High Q Value: Offers low loss and efficient energy storage.
  • Tight Inductance Tolerance: Ensures accurate and reliable performance in critical applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly and high-density mounting.

Benefits:

  • Improved Circuit Performance: The high Q value and tight inductance tolerance contribute to enhanced circuit performance.
  • Miniaturization: The small size allows for compact and space-saving designs.
  • Reliable Operation: Taiyo Yuden's quality ensures consistent and reliable performance.
  • Easy Assembly: The SMT package simplifies the assembly process.

Technical Specifications:

While specific details may vary slightly depending on the production batch, typical specifications for the VR105C5R0AAA-T inductor include:

  • Inductance: 5.0 nH
  • Tolerance: ±0.2 nH
  • Self-Resonant Frequency (SRF): Typically in the GHz range (Consult Datasheet)
  • Q Value: Typically > 20 (Consult Datasheet, measured at a specific frequency)
  • DC Resistance (DCR): Low, typically < 0.1 Ohm
  • Operating Temperature Range: -55°C to +125°C
  • Package Size: 0402 (1005 metric)

For complete and accurate specifications, refer to the official Taiyo Yuden datasheet for the VR105C5R0AAA-T.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess