EN
  • EN
  • DE

REG7245512

Part No REG7245512
Manufacturer Taiyo Yuden
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 293015-REG7245512
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REG7245512 CAD Model

Description

Based on available information, the REG7245512 is a component manufactured by Taiyo Yuden. While specific details are scarce, Taiyo Yuden is a reputable company known for producing a wide range of electronic components, including inductors, capacitors, and filters. Given the part number's structure, it is likely a specific type of inductor, potentially a power inductor, or a common mode choke, but without exact datasheet, assumptions cannot be made.

Unfortunately, due to limited information, it is difficult to provide precise details on its applications, features, and benefits without access to its datasheet or specifications.

Potential Applications (based on Taiyo Yuden's product range):

  • Power supplies: As a power inductor.
  • DC-DC converters: Energy storage and filtering.
  • Noise filtering circuits: If a common mode choke.
  • Consumer electronics: In various circuits needing inductance.
  • Industrial equipment: Where power management or filtering is required.

Possible Features (based on Taiyo Yuden's inductor characteristics):

  • High inductance value: For efficient energy storage.
  • Low DC resistance (DCR): To minimize power loss.
  • High saturation current: To handle large currents without performance degradation.
  • Compact size: Depending on the target application.
  • Shielded construction: To reduce electromagnetic interference (EMI).

Potential Benefits:

  • Improved efficiency: Due to low DCR.
  • Reduced EMI: Due to shielded construction (if applicable).
  • Stable performance: Over a wide temperature range.
  • Compact solution: If designed for space-constrained applications.
  • Reliable operation: Due to Taiyo Yuden's quality standards.

Without official documentation, the above is based on possible features of similar Taiyo Yuden products and should not be considered definitive.

To obtain detailed specifications, it is recommended to consult Taiyo Yuden's official website or contact their support directly, providing the part number REG7245512.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess