EN
  • EN
  • DE

MB9BF404RAMPMC-G-UNE2

Part No MB9BF404RAMPMC-G-UNE2
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076357-MB9BF404RAMPMC-G-UNE2
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9BF404RAMPMC-G-UNE2 CAD Model

Description

The MB9BF404RAMPMC-G-UNE2 is a microcontroller from the FM4 family manufactured by Cypress Semiconductor Corp. It is built around the ARM Cortex-M4 core, offering a robust solution for a wide range of embedded applications. Designed for high performance and low power consumption, it is suitable for applications requiring real-time processing and efficient control.

Applications:

  • Industrial control systems
  • Motor control
  • Robotics
  • Home automation
  • Medical devices

Features:

  • ARM Cortex-M4 Core: Powerful processing capabilities with a floating-point unit (FPU) for advanced calculations.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • SRAM: High-speed static RAM for fast data access and real-time operations.
  • Communication Interfaces: Includes UART, SPI, I2C, CAN, and USB for versatile communication options.
  • ADC: High-resolution analog-to-digital converter for precise sensor data acquisition.
  • Timers: Advanced timers for precise timing and control functions.
  • GPIO: General-purpose input/output pins for flexible interfacing with external components.
  • Low-Power Modes: Offers various low-power modes for energy-efficient operation.

Benefits:

  • High Performance: The ARM Cortex-M4 core delivers high processing power for demanding applications.
  • Versatile Connectivity: Extensive communication interfaces facilitate seamless integration into different systems.
  • Precise Control: Advanced timers enable accurate timing and control in real-time applications.
  • Energy Efficiency: Low-power modes extend battery life in portable devices and reduce overall power consumption.
  • Integrated Solution: On-chip peripherals minimize the need for external components, simplifying system design and reducing BOM cost.

Additional Details:

The MB9BF404RAMPMC-G-UNE2 operates within a voltage range, typically between 2.7V and 5.5V. The operating temperature is typically between -40°C to +85°C. The flash memory and SRAM sizes impact its ability to handle different application needs. (e.g., 512KB Flash, 64KB SRAM). This microcontroller is frequently found in robotics applications for controlling motors and processing sensor data due to its Cortex-M4 core and precise timing capabilities. Its USB interface can be utilized to provide connectivity for firmware updates or data logging.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess