EN
  • EN
  • DE

NS12575T3R9NNV

Part No NS12575T3R9NNV
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 3.9UH 7.38A 11.9 MOHM / 3.9 µH Shielded Drum Core, Wirewound Inductor 7.38 A 11.9mOhm Max Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Taiyo Yuden
Series NS
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 3.9 µH
Tolerance ±30%
Current Rating (Amps) 7.38 A
Current - Saturation (Isat) 12.1A
Shielding Shielded
DC Resistance (DCR) 11.9mOhm Max
Frequency - Self Resonant 41.7MHz
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Max) 0.309" (7.85mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names ,587-NS12575T3R9NNVTR,587-NS12575T3R9NNVDKR,587-NS12575T3R9NNVCT,LM NS 12575T 3R9NN V,NS12575T3R9NNV-ND
Standard Package 500
Win Source Part Number 1134085-NS12575T3R9NNV
Ultra Librarian 3D Model Ultra Librarian NS12575T3R9NNV CAD Model

Description

The Taiyo Yuden NS series fixed inductor is a drum core, wirewound type inductor with a ferrite core material.

  • Manufacturer: Taiyo Yuden
  • Product Name: NS series
  • Type: Fixed Inductor
  • Core Type: Drum Core, Wirewound
  • Core Material: Ferrite
  • Inductance: 3.9 µH
  • Tolerance: ±30%
  • Shielded: Yes
  • Height: 0.309" (7.85mm)
  • AEC-Q200 Rated: Yes
  • Temperature Range: -40°C ~ 125°C
  • DC Resistance (DCR): 11.9mOhm Max
  • Current Rating: 7.38 A
  • Frequency Self-Resonant: 41.7MHz
  • Mounting: SMD (SMT)
  • Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2636 $63.1800
115+ $1.0369 $119.2435
175+ $1.0044 $175.7700
240+ $0.9720 $233.2800
310+ $0.9396 $291.2760
415+ $0.8425 $349.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess