EN
  • EN
  • DE

MCFE1608TR47MNAB

Part No MCFE1608TR47MNAB
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830522-MCFE1608TR47MNAB
Ultra Librarian 3D Model Ultra Librarian MCFE1608TR47MNAB CAD Model

Description

The MCFE1608TR47MNAB is a multilayer chip ferrite bead manufactured by Taiyo Yuden. It is designed to suppress noise in electronic circuits, particularly high-frequency noise. These ferrite beads are commonly used in a variety of applications to filter out unwanted signals and improve the overall performance and stability of electronic devices.

Applications

  • Power supply lines
  • Signal lines in electronic devices
  • Noise suppression in mobile phones
  • Noise filtering in audio equipment
  • EMI suppression in various electronic circuits

Features

  • Compact Size: 1608 (EIA 0603) footprint, making it suitable for small and densely populated circuit boards.
  • High Impedance: Provides a high impedance at high frequencies to effectively block noise.
  • Multilayer Construction: Enhances noise suppression capabilities.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Effective Noise Suppression: Reduces unwanted noise and interference in electronic circuits.
  • Improved Signal Integrity: Enhances the quality of signals by filtering out noise.
  • Compact Design: Small footprint allows for easy integration into various devices.
  • Reliable Performance: Provides consistent and reliable noise suppression.
  • Compliance: Meets environmental standards with RoHS compliance.

Additional Details

The MCFE1608TR47MNAB has an impedance of 47 Ohms at 100 MHz. Its compact size of 1.6mm x 0.8mm makes it ideal for use in portable devices and other applications where space is limited. These ferrite beads are designed for surface mount technology (SMT) and are easily integrated into automated manufacturing processes. They are commonly used in applications where electromagnetic interference (EMI) needs to be minimized to ensure optimal device performance. This component helps to improve overall circuit stability and reliability by reducing spurious signals and noise.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess