EN
  • EN
  • DE

LQLB2012T220M

Part No LQLB2012T220M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828281-LQLB2012T220M
Ultra Librarian 3D Model Ultra Librarian LQLB2012T220M CAD Model

Description

The LQLB2012T220M is a multilayer ceramic inductor manufactured by Taiyo Yuden. It is designed for high-frequency applications and is commonly used in mobile communication devices and other compact electronic equipment. This inductor excels in impedance matching, resonance circuits, and high-frequency filtering.

Applications

  • Mobile Communication Devices: Used in smartphones, tablets, and other wireless devices.
  • High-Frequency Circuits: Suitable for circuits operating at high frequencies.
  • Impedance Matching: Used to match impedance in RF circuits.
  • Resonance Circuits: Forms part of resonant circuits in various applications.
  • High-Frequency Filtering: Filters unwanted signals in high-frequency applications.

Features

  • Multilayer Ceramic Construction: Provides excellent high-frequency characteristics.
  • Small Size: Suitable for compact electronic devices.
  • High Q Value: Offers high efficiency in resonant circuits.
  • Tight Tolerance: Provides accurate and stable performance.
  • RoHS Compliant: Complies with environmental regulatory standards.

Benefits

  • Improved Performance in High-Frequency Applications: Multilayer ceramic construction provides superior performance.
  • Compact Design: Small size enables use in miniaturized electronic devices.
  • Efficient Resonance: High Q value ensures efficient operation of resonant circuits.
  • Stable Operation: Tight tolerance ensures stable and predictable performance.
  • Reliable Performance: Robust construction ensures reliable operation over a long lifespan.

Additional Details

The LQLB2012T220M has an inductance value of 22 μH. It is designed for surface mount assembly. The specific dimensions, tolerance, and rated current specifications can be found in the product datasheet provided by Taiyo Yuden. The multilayer ceramic construction ensures minimal losses and stable performance at high frequencies. Its use in mobile communication devices highlights its importance in modern wireless technology.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6676 $60.0840
215+ $0.5475 $117.7125
330+ $0.5301 $174.9330
450+ $0.5140 $231.3000
585+ $0.4967 $290.5695
780+ $0.4447 $346.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess