EN
  • EN
  • DE

LMNRS5020T1R0NMGJ

Part No LMNRS5020T1R0NMGJ
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1703+
Reference case SMD
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 724592-LMNRS5020T1R0NMGJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMNRS5020T1R0NMGJ CAD Model

Description

The LMNRS5020T1R0NMGJ is a shielded power inductor manufactured by Taiyo Yuden. It is designed for use in power supply circuits and DC-DC converters, where it stores energy and helps to regulate current flow. The shielded construction minimizes electromagnetic interference (EMI).

Applications:

  • DC-DC converters: For voltage regulation in power supplies.
  • Power supplies: As an energy storage element in various power supply topologies.
  • Mobile devices: In power management circuits for smartphones, tablets, and other portable devices.
  • LED lighting: In LED driver circuits for regulating current to LEDs.
  • Automotive electronics: In various automotive systems requiring power conversion.

Features:

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • High current handling: Capable of handling high currents without saturation.
  • Low DC resistance (DCR): Minimizes power loss due to resistance.
  • Compact size: Available in a small footprint for space-constrained applications.
  • Operating temperature range: Wide operating temperature range for reliable performance in various environments.
  • Inductance Value: 1uH
  • Tolerance: 30%

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Efficient power conversion: Low DCR minimizes power loss, improving efficiency.
  • Compact design: Small footprint saves valuable board space.
  • Reliable performance: Wide operating temperature range ensures reliable operation in various environments.
  • High current capacity: Supports demanding power applications.

The LMNRS5020T1R0NMGJ power inductor is a reliable and efficient component for a variety of power supply and DC-DC converter applications. Its shielded construction, high current handling capability, and low DCR make it an excellent choice for demanding applications where minimizing EMI and maximizing efficiency are critical. This inductor's small size also makes it suitable for use in portable and space-constrained devices.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1659 $58.0650
850+ $0.1362 $115.7700
1,315+ $0.1319 $173.4485
1,810+ $0.1277 $231.1370
2,345+ $0.1234 $289.3730
3,135+ $0.1106 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess