EN
  • EN
  • DE

LMNR6045T6R3M

Part No LMNR6045T6R3M
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995083-LMNR6045T6R3M
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMNR6045T6R3M CAD Model

Description

The LMNR6045T6R3M is a power inductor manufactured by Taiyo Yuden. This inductor is designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering. It offers a compact size, high current handling capability, and low DC resistance, making it suitable for a variety of power management applications.

Applications

  • DC-DC Converters: Used in step-up, step-down, and buck-boost converters for voltage regulation.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • LED Lighting: Integrated into LED driver circuits for efficient power conversion.
  • Portable Devices: Applied in smartphones, tablets, and other portable devices for power management.
  • Automotive Electronics: Utilized in automotive power systems for voltage regulation and filtering.

Features

  • High Current Handling: Capable of handling high current loads, ensuring reliable performance.
  • Low DC Resistance (DCR): Minimizes power losses, improving overall efficiency.
  • Compact Size: Small size allows for high-density board mounting.
  • Shielded Construction: Reduces electromagnetic interference (EMI), minimizing noise.
  • Operating Temperature Range: Wide operating temperature range suitable for various environments.

Benefits

  • Efficient Power Conversion: Low DC resistance minimizes power losses, improving efficiency.
  • Stable Performance: High current handling capability ensures stable operation under varying loads.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving signal integrity.
  • Compact Design: Small size allows for efficient use of board space.
  • Reliable Operation: Designed for stable and reliable operation in a variety of environments.

Technical Specifications: The LMNR6045T6R3M has an inductance value of 6.3 µH. It features a saturation current of up to 4.2 A. The DC resistance is typically 25 mOhms. The operating temperature range is from -40°C to +125°C. The package size is 6.0 x 4.5 mm. Refer to the official Taiyo Yuden datasheet for detailed specifications and performance characteristics.

In summary, the LMNR6045T6R3M power inductor from Taiyo Yuden is a high-performance, compact solution for various power supply and DC-DC converter applications, offering efficient energy storage, low DC resistance, and reliable operation.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
ON Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Micrel
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess