EN
  • EN
  • DE

LMNR6020T3R3N

Part No LMNR6020T3R3N
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983109-LMNR6020T3R3N
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMNR6020T3R3N CAD Model

Description

The LMNR6020T3R3N is a shielded power inductor manufactured by Taiyo Yuden. This inductor is designed for use in DC-DC converters and power supply circuits, providing efficient energy storage and filtering. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic applications.

Applications

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters for voltage regulation.
  • Power Supplies: Employed in various power supply circuits to filter noise and store energy.
  • Portable Devices: Integrated into smartphones, tablets, and laptops for efficient power management.
  • LED Lighting: Used in LED drivers to provide stable and efficient power to LEDs.
  • Automotive Electronics: Employed in automotive systems for power conversion and filtering.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and ensures stable operation.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • High Saturation Current: Handles high current levels without significant inductance drop.
  • Compact Size: Available in a small form factor for space-constrained designs.
  • High Reliability: Designed for long-term reliability and stable performance.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Reduced EMI: Minimizes interference with other electronic components.
  • High Efficiency: Reduces power loss and improves overall system efficiency.
  • Stable Performance: Ensures consistent performance under varying operating conditions.
  • Space Saving: Enables compact and lightweight designs.
  • Long Lifespan: Offers extended operational life, reducing maintenance and replacement costs.
  • Environmentally Friendly: Complies with environmental regulations for safe and sustainable usage.

Additional Details

The LMNR6020T3R3N has an inductance value of 3.3 µH. Its dimensions are approximately 6.0mm x 6.0mm x 2.0mm. The saturation current is a key parameter and typically around 2.5A to 4A, but the datasheet should be consulted for the exact value. The DC resistance (DCR) is usually very low, often in the range of milliohms, contributing to high efficiency. The operating temperature range is typically from -40°C to +125°C. This inductor is surface mount device (SMD) and should be reflow soldered according to the manufacturer's recommended profile. Refer to the manufacturer's datasheet for detailed specifications, including inductance tolerance, Q factor, and self-resonant frequency. Proper PCB layout is crucial for optimal performance; guidelines are provided in the application notes. Ensure that the saturation current is not exceeded in the application to avoid performance degradation.

You May Also Be Interested in

Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Samsung
Need more? Email Us
KEC
Lowest to $0.0658
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Lowest to $0.0215
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
Lowest to $2.6115
Lowpower
Lowest to $0.0772

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2504 $58.8440
565+ $0.2055 $116.1075
875+ $0.1991 $174.2125
1,200+ $0.1927 $231.2400
1,550+ $0.1863 $288.7650
2,075+ $0.1670 $346.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess