The LMNR10050T100M is a miniature molded inductor manufactured by Taiyo Yuden. It is designed for power supply circuits and features low DC resistance and high current handling capability.
Applications:
- DC-DC converters
- Power supply circuits
- Buck converters
- Boost converters
- Portable devices
Features:
- Molded inductor
- Low DC resistance
- High current handling capability
- Small size
- Surface mount design
Benefits:
- Efficient power conversion due to low DC resistance.
- Suitable for high current applications in power supplies.
- Reduces board space requirements due to its small size.
- Easy assembly with surface mount technology.
- Ideal for portable devices and compact power supplies.
Specifications:
The LMNR10050T100M has an inductance of 10µH with a tolerance of ±20%. It exhibits a low DC resistance (DCR) of 0.22 Ohms and a saturation current (Isat) of 0.7A. Its self-resonant frequency (SRF) is around 25MHz. The operating temperature range is -40°C to +125°C.