EN
  • EN
  • DE

LGHK06031N2S-T

Part No LGHK06031N2S-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1008+
Reference case SMD
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 754230-LGHK06031N2S-T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LGHK06031N2S-T CAD Model

Description

The LGHK06031N2S-T is a multilayer ceramic inductor manufactured by Taiyo Yuden. It is designed for high-frequency applications such as RF circuits, impedance matching, and filtering. The 0603 designation indicates its small physical size (0.6mm x 0.3mm), making it suitable for compact electronic devices. The 1N2 represents an inductance value of 1.2 nH (nanohenries), and the 'S' denotes standard tolerance.

Applications

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Wireless Communication Devices: Found in smartphones, tablets, and other wireless devices.
  • Bluetooth Modules: Implemented in Bluetooth circuits for impedance matching.
  • Wi-Fi Modules: Used in Wi-Fi circuits for filtering and tuning.
  • Mobile Phones: Employed in mobile phone RF front-end modules.

Features

  • Multilayer Ceramic Construction: Provides high Q-factor and stable performance.
  • Small Size: Ultra-compact 0603 package for space-constrained applications.
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies.
  • Tight Tolerance: Offers precise inductance values for accurate circuit tuning.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • High Performance: Provides excellent performance in high-frequency applications.
  • Compact Design: The small size allows for integration into miniaturized devices.
  • Stable Operation: Offers stable inductance value over temperature and frequency.
  • Easy Assembly: SMT compatibility simplifies the assembly process.
  • Reliable Performance: Provides dependable and consistent inductance.

Additional Details

The LGHK series is known for its high Q-factor and low DC resistance, which contribute to efficient circuit operation. The self-resonant frequency (SRF) is an important parameter that indicates the frequency at which the inductor's behavior changes from inductive to capacitive. The operating temperature range is generally between -55°C to +125°C, making it suitable for a wide range of environmental conditions. The LGHK06031N2S-T is RoHS compliant, ensuring it is environmentally friendly.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,415+ $0.0409 $57.8735
3,440+ $0.0336 $115.5840
5,320+ $0.0326 $173.4320
7,330+ $0.0316 $231.6280
9,470+ $0.0305 $288.8350
12,660+ $0.0274 $346.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,100 pieces
MOQ: 1415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess