EN
  • EN
  • DE

LFLK2125R82M-T

Part No LFLK2125R82M-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827625-LFLK2125R82M-T
Ultra Librarian 3D Model Ultra Librarian LFLK2125R82M-T CAD Model

Description

The LFLK2125R82M-T is a Taiyo Yuden inductor, engineered for high-frequency applications that require reliable impedance matching and effective noise filtering. This component is commonly used in a variety of electronic circuits to enhance signal integrity and overall system performance.

Applications:

  • Cellular Phones: Utilized in RF circuits for signal transmission and reception.
  • Wireless Communication Devices: Integrated into Wi-Fi and Bluetooth modules.
  • GPS Modules: Used for filtering noise and improving signal clarity.
  • RF Amplifiers: Employed in impedance matching networks.
  • Tuners: Applied in tuning circuits for signal optimization.

Features:

  • Compact Size (2125): Small footprint for space-saving designs.
  • High Q Factor: Provides efficient energy storage with low losses.
  • Excellent SRF (Self-Resonant Frequency): High SRF for optimal performance in high-frequency circuits.
  • Surface Mount Technology (SMT): Designed for easy integration into automated assembly lines.
  • RoHS Compliance: Adheres to environmental protection standards.

Benefits:

  • Enhanced Signal Clarity: Filters out unwanted noise and interference in RF signals.
  • Optimized Wireless Communication: Provides improved signal transmission and reception.
  • Compact Design: Enables smaller and more efficient electronic devices.
  • Stable Performance: Offers reliable operation under various environmental conditions.
  • Environmentally Friendly: Meets environmental regulations.

Additional Details:

The LFLK2125R82M-T inductor is built using advanced materials and manufacturing processes. It ensures high precision and stability. Its specifications are designed to meet the stringent requirements of modern RF applications. The inductor minimizes insertion loss and maximizes signal return. This Taiyo Yuden inductor is designed to operate within a specific temperature range, ensuring performance stability. The 'R82' likely indicates an inductance value of 0.82 µH, and '-T' commonly refers to Tape and Reel packaging, while the 'M' indicates tolerance.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess