EN
  • EN
  • DE

LEM4532T470K

Part No LEM4532T470K
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Inductance 47 µH
Inductance Tolerance 10 %
RoHS Non-Compliant
Win Source Part Number 1003570-LEM4532T470K
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LEM4532T470K CAD Model

Description

The LEM4532T470K is a multilayer ferrite inductor produced by Taiyo Yuden. It is designed to be used in power supplies and high-frequency circuits. This inductor is employed for impedance matching, noise filtering, and signal tuning, and it offers a compact solution for a broad range of electronic applications.

Applications

  • Power supply circuits: Ideal for DC-DC converters and power line filtering.
  • High-frequency circuits: Suited for use in RF applications for impedance matching and tuning purposes.
  • Wireless communication devices: Commonly found in mobile phones, Bluetooth devices, and Wi-Fi modules.
  • Audio circuits: Effective for noise filtering within audio amplifiers and audio players.
  • Consumer electronics: Frequently used in TVs, DVD players, and other common consumer devices.
  • Automotive electronics: Used in car audio systems and engine control units to ensure stability.
  • Industrial equipment: Employed in power supplies and control circuits within industrial machinery.

Features

  • Compact size: Its 4532 dimensions (4.5mm x 3.2mm) enable high-density mounting on circuit boards.
  • High Q factor: Delivers exceptional performance in high-frequency circuit operations.
  • Low DC resistance: Reduces power loss within the circuit, thereby increasing efficiency.
  • Excellent solderability: Guarantees dependable connections during the assembly process.
  • RoHS compliant: Adheres to environmental regulations, ensuring that it is environmentally friendly.

Benefits

  • Improved power supply efficiency: Decreases power loss in DC-DC converters, leading to more efficient operation.
  • Reduced noise levels: Filters noise effectively in both power and signal lines.
  • Stable circuit operation: Provides stable impedance matching and precise tuning.
  • Enhanced product reliability: Diminishes the risk of malfunctions stemming from noise and impedance mismatches.
  • Compliance with EMI regulations: Assists in fulfilling regulatory requirements concerning electromagnetic interference emissions.

Additional Details

The LEM4532T470K has an inductance of 47µH, allowing for excellent impedence matching. It has low DC resistance, minimizing power loss in the circuit for high performance. This inductor is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly lines. Its small size and high performance characteristics make it ideal for integration into various electronic devices where space is constrained and performance is critical. Built with high-quality materials it is designed for long-term use.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
KIWI
Lowest to $0.0839
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0405
Samsung
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Lowest to $0.0382
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Lowest to $0.1379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess