EN
  • EN
  • DE

LEM3225T3R3K

Part No LEM3225T3R3K
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Inductance 3.3 µH
Inductance Tolerance 10 %
RoHS Non-Compliant
Win Source Part Number 1069347-LEM3225T3R3K
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LEM3225T3R3K CAD Model

Description

The LEM3225T3R3K is a Taiyo Yuden multilayer ceramic inductor designed for high-frequency applications. Characterized by its small size and stable performance, it is commonly used in RF circuits, wireless communication devices, and various other electronic systems. This inductor's multilayer construction ensures a high self-resonant frequency and excellent Q-factor, making it suitable for demanding applications.

Applications

  • RF impedance matching circuits
  • High-frequency filter circuits
  • Oscillators
  • Wireless communication devices (e.g., smartphones, Bluetooth modules)
  • RF tuners

Features

  • Compact size: 3.2mm x 2.5mm x 1.3mm
  • Inductance: 3.3 μH
  • Multilayer ceramic construction
  • High self-resonant frequency (SRF)
  • Excellent Q-factor for efficient performance
  • Operating temperature range: -40°C to +85°C

Benefits

  • Reduced board space requirements due to its small size
  • Stable inductance value over temperature changes
  • Efficient performance in high-frequency applications
  • Minimized parasitic effects
  • Improved signal integrity

Technical Specifications

The LEM3225T3R3K has an inductance of 3.3 μH with a tolerance of ±10%. Its DC resistance is typically 0.8 Ω, and its rated current is 180mA. The self-resonant frequency (SRF) is typically 45 MHz. It is designed for surface mount technology (SMT) and is RoHS compliant.

This inductor is well-suited for applications where space is limited and high performance is critical. Its stable electrical characteristics and robust construction make it a reliable choice for modern electronic devices.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lowpower
Lowest to $0.0405
Chilisin
Lowest to $0.0517
Lumileds
Lowest to $2.6115
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
KEC
Lowest to $0.0658
Murata Electronics North America
Lowest to $0.1305

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
900+ $0.0644 $57.9600
2,185+ $0.0529 $115.5865
3,390+ $0.0512 $173.5680
4,665+ $0.0496 $231.3840
6,025+ $0.0480 $289.2000
8,065+ $0.0430 $346.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 900 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess