EN
  • EN
  • DE

LEM3225T1R0M

Part No LEM3225T1R0M
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Inductance 1 µH
Inductance Tolerance 20 %
RoHS Non-Compliant
Win Source Part Number 1069342-LEM3225T1R0M
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LEM3225T1R0M CAD Model

Description

The LEM3225T1R0M is a wire-wound inductor manufactured by Taiyo Yuden, part of their LEM3225 series. These inductors are known for their compact size and excellent electrical characteristics, making them suitable for a variety of high-frequency applications. The '1R0' in the part number indicates an inductance value of 1.0 µH.

Applications

  • Power Supplies: Used in DC-DC converters for voltage regulation and filtering.
  • RF Circuits: Suitable for impedance matching and filtering in radio frequency applications.
  • Wireless Communication Devices: Employed in smartphones, tablets, and other wireless devices.
  • Consumer Electronics: Used in audio equipment, televisions, and gaming consoles.
  • Signal Filtering: Helps reduce noise and interference in sensitive electronic circuits.

Features

  • Compact Size: 3.2 x 2.5 mm footprint ideal for small devices.
  • Wire-Wound Construction: High Q-factor and excellent impedance characteristics.
  • Ferrite Core: Provides high inductance value in a small package.
  • High Self-Resonant Frequency: Suitable for high-frequency operation.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Efficient Power Conversion: Minimizes power loss in DC-DC converters.
  • Stable Performance: Maintains stable inductance across a wide frequency and temperature range.
  • Noise Reduction: Effective at filtering noise and interference in signal lines.
  • Space Saving: Compact design enables miniaturization of electronic devices.
  • Reliable Operation: Ensures stable performance in various applications.

Additional Details

The LEM3225T1R0M inductor has an inductance value of 1.0 µH (microhenry) with a tolerance that is typically around ±20%. Its self-resonant frequency (SRF) is in the high MHz range, making it suitable for a broad range of RF applications. The operating temperature range generally spans from -40°C to +125°C, enabling use in a wide variety of environmental conditions. Designed for automated surface mount assembly, facilitating high-volume manufacturing. This inductor is also frequently used in impedance matching networks and RF filters to optimize signal transmission and reception. Additionally, the ferrite core material helps to provide a high inductance value within the small form factor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess