EN
  • EN
  • DE

LBM2016T1R2J

Part No LBM2016T1R2J
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description Notice for TAIYO YUDEN products 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Series LB
Packaging Reel - TR
Type Wirewound
Inductance 1.2μH
Tolerance ±5%
Current Rating 370mA
Shielding Unshielded
DC Resistance (DCR) 410 mOhm
Q @ Freq 30 @ 7.96MHz
Frequency - Self Resonant 180MHz
Operating Temperature Range -40°C ~ 105°C
Test Frequency 7.96MHz
Mounting SMD
Package 0806 (2016 Metric)
Manufacturer Package 0806 (2016 Metric)
Size 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Maximum) 0.071" (1.80mm)
Win Source Part Number 1195281-LBM2016T1R2J
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Balance
Family Name LB
Introduction Date January 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian LBM2016T1R2J CAD Model

Description

The Taiyo Yuden LBM2016T1R2J is a high-frequency multilayer chip inductor designed for use in various RF and microwave applications. It offers a compact size, high Q-factor, and excellent self-resonant frequency, making it suitable for impedance matching, filtering, and tuning circuits in wireless communication devices.

Applications:

  • RF impedance matching
  • RF filtering
  • Tuning circuits
  • Wireless communication devices (e.g., mobile phones, WLAN)
  • Bluetooth modules
  • GPS receivers
  • High-frequency circuits

Features:

  • Multilayer chip inductor
  • Compact size (2016: 2.0mm x 1.6mm)
  • High Q-factor
  • Excellent self-resonant frequency (SRF)
  • Tight inductance tolerance
  • Surface-mount device (SMD)
  • RoHS compliant

Benefits:

  • Improved RF performance due to high Q-factor and SRF
  • Reduced board space with compact size
  • Simplified circuit design with SMD packaging
  • Stable performance over temperature
  • Environmentally friendly due to RoHS compliance

Additional Details:

The LBM2016T1R2J has an inductance value of 1.2μH (microhenries) with a specified tolerance. The high Q-factor minimizes energy loss, resulting in improved circuit efficiency. The self-resonant frequency (SRF) indicates the frequency at which the inductor's impedance becomes primarily resistive, limiting its inductive behavior at higher frequencies. The surface-mount packaging allows for automated assembly, reducing manufacturing costs. The LBM2016T1R2J is constructed using ceramic materials to achieve stable electrical characteristics. The operating temperature range is typically -55°C to +125°C. This inductor is widely used in RF front-end modules, impedance matching networks, and filtering circuits in a variety of wireless applications. Its compact size and excellent performance make it an ideal choice for modern wireless devices requiring high-frequency operation.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0755 $50.2075
1,620+ $0.0619 $100.2780
2,500+ $0.0600 $150.0000
3,445+ $0.0581 $200.1545
4,460+ $0.0561 $250.2060
5,965+ $0.0503 $300.0395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,110 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess