EN
  • EN
  • DE

JDK212BBJ476MD-T

Part No JDK212BBJ476MD-T
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826458-JDK212BBJ476MD-T
Ultra Librarian 3D Model Ultra Librarian JDK212BBJ476MD-T CAD Model

Description

The JDK212BBJ476MD-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are widely used in electronic circuits for various purposes such as bypassing, decoupling, filtering, and smoothing. They are known for their small size, high reliability, and excellent performance at high frequencies.

Applications:

  • Bypassing: Used to shunt high-frequency noise to ground, preventing it from interfering with sensitive circuits.
  • Decoupling: Provides a local energy source for integrated circuits, ensuring stable voltage during switching transients.
  • Filtering: Used in filter circuits to selectively pass or reject certain frequencies.
  • Smoothing: Reduces voltage ripple in power supplies.
  • Consumer Electronics: Smartphones, tablets, laptops, and other portable devices.
  • Industrial Equipment: Power supplies, motor drives, and control systems.
  • Automotive Electronics: Engine control units, infotainment systems, and safety systems.

Features:

  • Compact Size: Allows for high-density mounting on printed circuit boards (PCBs).
  • High Capacitance Value: Provides effective bypassing, decoupling, and filtering.
  • Low Equivalent Series Resistance (ESR): Minimizes power dissipation and improves circuit efficiency.
  • High Reliability: Ensures long-term performance and stability.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.

Benefits:

  • Improved Circuit Performance: Reduces noise and interference, leading to more stable and reliable operation.
  • Reduced Power Consumption: Low ESR minimizes power losses, resulting in greater energy efficiency.
  • Increased Circuit Density: Compact size allows for more components to be placed on a PCB.
  • Enhanced Reliability: High-quality materials and construction ensure long-term performance.
  • Cost-Effective Solution: MLCCs are generally inexpensive and readily available.

Specifications (General - May Vary):

The exact specifications will vary depending on the specific capacitance value, voltage rating, and temperature coefficient. Consult the Taiyo Yuden datasheet for JDK212BBJ476MD-T for precise specifications.

Typically includes:

  • Capacitance: e.g., 4.7uF (example)
  • Voltage Rating: e.g., 16V (example)
  • Temperature Coefficient: e.g., X5R (example)
  • Tolerance: e.g., ±10% (example)
  • Operating Temperature Range: e.g., -55°C to +85°C (example)
  • Case Size: e.g., 0805 (example)

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0790 $50.1650
1,545+ $0.0648 $100.1160
2,390+ $0.0628 $150.0920
3,290+ $0.0608 $200.0320
4,260+ $0.0587 $250.0620
5,695+ $0.0527 $300.1265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess